EN
  • EN
  • DE

THS5671AIPW

Part No THS5671AIPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 14-BIT 125 MSPS D/A 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±2.5, ±2
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 1107133-THS5671AIPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS5671AIPW CAD Model

Description

The THS5671AIPW is a high-performance, 14-bit, 125 MSPS (Mega Samples Per Second) Digital-to-Analog Converter (DAC) from Texas Instruments, designed to deliver exceptional dynamic performance and high output quality. This component is part of the THS5671 family, which is widely recognized for its integration of a high-speed DAC with a precision voltage reference and an output amplifier, making it an ideal choice for a wide range of demanding applications.

Key Features

  • High-Speed Performance: With a sampling rate of up to 125 MSPS, the THS5671AIPW ensures rapid data conversion, which is essential for applications requiring high data throughput such as wireless communications, medical imaging, and video processing.
  • High Resolution: The 14-bit resolution provides fine granularity in the digital-to-analog conversion process, offering superior signal representation and greater detail in the output signal.
  • Integrated Voltage Reference: The inclusion of an on-chip voltage reference simplifies the design process by reducing external component count and ensuring stable performance over various conditions.
  • Output Amplifier: The built-in output amplifier allows for direct connection to the load, further minimizing the need for additional external circuitry and simplifying the overall design.
  • Low Distortion: The device is designed to have low harmonic distortion, which is critical for high-fidelity audio applications and advanced communication systems where signal integrity is paramount.

Applications

  • Wireless Communication Systems
  • Medical Imaging Equipment
  • Professional Video Processing
  • Test and Measurement Instruments
  • High-Resolution Imaging Systems

The THS5671AIPW is provided in a PowerPAD™ 28-pin TSSOP package, which offers enhanced thermal performance and is suitable for space-constrained applications. The device operates over the industrial temperature range, making it reliable in various environments. With its comprehensive feature set, the THS5671AIPW by Texas Instruments stands out as a robust solution for designers looking to improve system performance while reducing development time and costs.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1175 $84.2350
3+ $34.5579 $103.6737
5+ $33.4780 $167.3900
7+ $32.3981 $226.7867
8+ $31.3181 $250.5448
11+ $28.0783 $308.8613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess