EN
  • EN
  • DE

THS4541QWRGTRQ1

Part No THS4541QWRGTRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16VQFN / Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1500V/µs
Gain Bandwidth Product 850 MHz
-3db Bandwidth 620 MHz
Current - Input Bias 10 µA
Voltage - Input Offset 100 µV
Current - Supply 10.1mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number THS4541
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-THS4541QWRGTRQ1DKR,296-THS4541QWRGTRQ1TR,296-THS4541QWRGTRQ1CT
Standard Package 3,000
Win Source Part Number 1319835-THS4541QWRGTRQ1
Ultra Librarian 3D Model Ultra Librarian THS4541QWRGTRQ1 CAD Model

Description

The THS4541QWRGTRQ1 from Texas Instruments is a high-speed, fully differential amplifier designed to meet the rigorous demands of automotive and industrial applications. This precision amplifier is a part of TI's "Q1" series, which signifies its qualification for automotive use, ensuring reliability and performance under extreme conditions.

Key Features

  • Wide Bandwidth: The THS4541QWRGTRQ1 offers a wide bandwidth of 600 MHz, making it suitable for high-speed signal processing tasks.
  • Low Distortion: It features very low harmonic distortion, which is critical for applications requiring high signal fidelity.
  • Low Power Consumption: Despite its high performance, the device maintains low power consumption, an essential attribute for power-sensitive designs.
  • High Linearity: The amplifier provides excellent linearity, which is vital in maintaining signal integrity in analog systems.
  • Flexible Power Supply: It operates over a wide supply range, accommodating various system power requirements.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality standards required for automotive applications, including extended temperature ranges and enhanced reliability.

Applications

The THS4541QWRGTRQ1 is ideal for a range of applications, including:

  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Active filter blocks
  • Medical imaging systems

Package and Quality

The device is available in a compact QFN package, which is designed for space-constrained applications. It also features enhanced thermal performance, which is crucial for maintaining stability and longevity in high-temperature operating conditions typical of automotive and industrial environments.

Conclusion

Overall, the THS4541QWRGTRQ1 is a robust, high-performance differential amplifier that meets the needs of modern automotive and industrial electronic systems. With its combination of wide bandwidth, low distortion, and automotive qualification, it stands out as a reliable choice for designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5232 $62.0928
8+ $12.7370 $101.8960
13+ $12.3390 $160.4070
17+ $11.9409 $202.9953
22+ $11.5429 $253.9438
29+ $10.3488 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess