EN
  • EN
  • DE
  • IT

THS4501IDGN

Part No THS4501IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8HVSSOP  /  Differential Amplifier 1 Circuit Differential 8-HVSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2800V/µs
Gain Bandwidth Product 300 MHz
-3db Bandwidth 370 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 4 mV
Current - Supply 23mA
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number THS4501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISTHS4501IDGN,-THS4501IDGNG4-NDR,296-13046-5,-296-13046-5,-296-13046-5-ND,-THS4501IDGN-NDR,2156-THS4501IDGN,THS4501IDGNG4,THS4501IDGNG4-ND,-THS4501IDGNG4
Standard Package 80
Win Source Part Number 1157146-THS4501IDGN
Ultra Librarian 3D Model Ultra Librarian THS4501IDGN CAD Model

Description

The THS4501IDGN is a high-performance, low-distortion differential amplifier designed by Texas Instruments. This component is specifically engineered to deliver exceptional signal fidelity and wide bandwidth for a diverse range of applications. The THS4501IDGN is housed in a compact 8-pin MSOP PowerPAD package, making it an excellent choice for space-constrained applications without compromising on performance.

Key Features

  • Wide Bandwidth: The THS4501IDGN boasts a wide bandwidth of 1.4 GHz at a gain of +2, which is ideal for high-speed signal processing applications.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -85 dBc at 1 MHz, the amplifier ensures signal integrity and minimal signal distortion.
  • High Output Current: This differential amplifier is capable of delivering an output current of 60 mA, allowing it to drive a wide range of loads.
  • Low Power Consumption: It operates on a low supply current of 16.5 mA per channel, which is beneficial for power-sensitive designs.
  • Wide Supply Range: The THS4501IDGN can operate over a supply voltage range of ±5 V to ±15 V, providing flexibility in various system designs.

Applications

The THS4501IDGN is versatile and can be used in numerous applications, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Communications systems
  • Active filter blocks
  • ADC (Analog-to-Digital Converter) drivers
  • Differential line drivers and receivers

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the THS4501IDGN is no exception. Each component is rigorously tested to meet the highest industry standards, ensuring performance and durability for critical applications.

Environmental Compliance

The THS4501IDGN is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4293 $62.1465
10+ $10.1984 $101.9840
16+ $9.8797 $158.0752
21+ $9.5610 $200.7810
28+ $9.2423 $258.7844
37+ $8.2862 $306.5894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess