EN
  • EN
  • DE

THS4500MDGNEP

Part No THS4500MDGNEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-HVSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name THS4500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936480-THS4500MDGNEP
Ultra Librarian 3D Model Ultra Librarian THS4500MDGNEP CAD Model

Description

The Texas Instruments THS4500MDGNEP is a high-performance, low-power, fully differential amplifier designed to meet the demanding requirements of precision signal processing applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which is tailored to provide improved performance and reliability in military and aerospace applications, as well as other high-reliability environments.

Key Features

  • Wide Bandwidth: The THS4500MDGNEP offers a wide bandwidth of 1.4 GHz at a gain of +2, making it suitable for high-speed data acquisition systems, A/D driver circuits, and communication applications.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures high-fidelity signal amplification, which is essential for precision instrumentation and professional audio equipment.
  • Low Noise: The device boasts an ultra-low noise performance, which minimizes the noise introduced into the signal chain, thereby preserving signal integrity.
  • High Output Current: The THS4500MDGNEP can deliver a high output current, enabling it to drive heavy loads or multiple devices in parallel.
  • Flexible Power Supply: The amplifier operates from a wide range of power supply voltages, from 5V to 12V, allowing for flexibility in various system designs.

Applications

The THS4500MDGNEP is ideal for a variety of high-performance applications, including:

  • Test and measurement equipment
  • Professional audio equipment
  • Medical imaging systems
  • Communications infrastructure
  • Aerospace and defense systems

Quality and Reliability

As part of the Enhanced Product line, the THS4500MDGNEP is manufactured to meet stringent quality standards. It undergoes additional testing and qualification processes to ensure robust performance even under extreme conditions. This makes the THS4500MDGNEP a reliable choice for critical systems where failure is not an option.

Note: Always consult the manufacturer's datasheet and product documentation for detailed specifications and application guidelines to ensure proper usage and integration into your project.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess