EN
  • EN
  • DE

THS4281DGKRG4

Part No THS4281DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VERY LOW-POWER, HIGH-SPEED, RAIL-TO-RAIL INPUT AND OUTPUT VOLTAGE-FEEDBACK OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267162-THS4281DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4281DGKRG4 CAD Model

Description

The THS4281DGKRG4 is a high-performance, low-power, voltage-feedback operational amplifier brought to you by Texas Instruments. This op-amp is designed for a wide range of applications, including communications, test equipment, and audio systems. With its high-speed performance and low distortion, the THS4281DGKRG4 is an ideal choice for professionals seeking quality and reliability in their circuit designs.

Key Features

  • High-Speed Performance: The THS4281DGKRG4 offers a slew rate of 160 V/μs and a bandwidth of 200 MHz, ensuring quick response times and the ability to handle high-frequency signals with ease.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc, this op-amp provides clean and accurate amplification, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: The device operates with a quiescent current of just 2.95 mA, which is ideal for power-sensitive applications.
  • Flexible Supply Voltage: It can be powered by a single supply voltage ranging from 4.5 V to 12 V, or a dual supply from ±2.25 V to ±6 V, providing versatility in various circuit configurations.
  • Robust Output Drive: Capable of delivering a continuous output current of ±80 mA, the THS4281DGKRG4 can drive a wide range of loads.

Applications

The THS4281DGKRG4 is particularly well-suited for:

  • Active filters
  • Line drivers
  • Audio preamplifiers
  • ADC (Analog-to-Digital Converter) buffer amplifiers
  • Video and high-speed signal processing

Package and Quality

This operational amplifier is available in an 8-pin MSOP (Mini Small Outline Package) that is compact and suitable for space-constrained applications. As with all Texas Instruments products, the THS4281DGKRG4 is manufactured to high standards, ensuring that you receive a reliable and durable component for your electronic designs.

Whether you are designing professional audio equipment, precision measurement devices, or high-speed communication systems, the THS4281DGKRG4 from Texas Instruments provides the performance and quality you need to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess