EN
  • EN
  • DE

THS4271DRBTG4

Part No THS4271DRBTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 400MHZ 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 400MHz
-3db Bandwidth 1.4GHz
Current - Input Bias 6μA
Voltage - Input Offset 5mV
Operating Supply Current 22mA
Channel Output Current 160mA
Supply Voltage - Operating 5 V to 15 V, ±2.5 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1107071-THS4271DRBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4271DRBTG4 CAD Model

Description

Overview of Texas Instruments THS4271DRBTG4

The THS4271DRBTG4 from Texas Instruments is a high-performance, voltage feedback operational amplifier that is designed to offer a blend of speed, precision, and versatility. This makes it an ideal choice for a wide range of applications, including active filters, line drivers, and ADC (Analog-to-Digital Converter) buffer amplifiers. Its robust design ensures reliable performance in demanding environments.

Key Features

  • High Speed: With a high slew rate and bandwidth, the THS4271DRBTG4 is optimized for fast signal processing, which is essential for high-speed data acquisition and communication systems.
  • Low Distortion: The device offers low harmonic distortion, which is crucial for maintaining signal integrity in audio, video, and instrumentation applications.
  • Low Noise: Its low noise characteristics make it suitable for sensitive applications where maintaining a high signal-to-noise ratio is of utmost importance.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Dual Supply Operation: The amplifier also supports dual supply operation, offering flexibility for designs requiring bipolar supply voltages.
  • Output Short-Circuit Protection: The THS4271DRBTG4 is equipped with output short-circuit protection, enhancing its durability and reliability.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, ensuring long-term stability and performance.

Applications

With its high-speed and precision characteristics, the THS4271DRBTG4 is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Video and Imaging Systems
  • Test and Measurement Instruments
  • Telecommunications Infrastructure
  • Active Filtering
  • High-Speed Data Acquisition Systems

Package and Quality

The THS4271DRBTG4 comes in a compact, surface-mount package, which is ideal for space-constrained applications. It is manufactured to Texas Instruments' high-quality standards, ensuring reliability and performance consistency for the end-user.

Whether you're designing a high-fidelity audio interface, a sophisticated video processing system, or a precision measurement instrument, the THS4271DRBTG4 from Texas Instruments provides the performance and reliability you need to deliver superior results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess