EN
  • EN
  • DE

THS4221DBVR

Part No THS4221DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 120MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 990 V/μs
Gain Bandwidth Product (GBP) 120MHz
-3db Bandwidth 230MHz
Current - Input Bias 900nA
Voltage - Input Offset 3mV
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107060-THS4221DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4221DBVR CAD Model

Description

The Texas Instruments THS4221DBVR is a high-speed, voltage-feedback amplifier that is designed to meet a wide range of applications, including telecommunications, imaging systems, and test equipment. This versatile amplifier is part of the high-performance THS4221 series and is known for its low distortion, high slew rate, and wide bandwidth, making it an excellent choice for driving analog-to-digital converters (ADCs) or buffering high-speed signals.

Key Features:

  • High Bandwidth: The THS4221DBVR offers a wide bandwidth of 145 MHz, which is ideal for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 200 V/µs, this amplifier can handle rapid changes in input signals without significant distortion.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity in communication systems and video processing.
  • Single Supply Operation: It operates from a single 5 V supply, simplifying the power supply design and reducing system complexity.
  • Power Down Feature: The amplifier includes a power-down feature that reduces the current consumption to 0.3 µA, which is beneficial for power-sensitive applications.

Applications:

  • Telecommunications
  • Active filter circuits
  • ADC drivers
  • Video and imaging systems
  • Test and measurement equipment

Package and Quality:

The THS4221DBVR comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability, which is why this product is extensively tested and is compliant with industry standards.

Summary:

The Texas Instruments THS4221DBVR is a high-speed operational amplifier that balances performance with ease of use. It provides a combination of high bandwidth, fast slew rate, and low distortion, making it an excellent choice for a variety of applications that require precise signal amplification. Whether you're designing a high-speed data acquisition system or a high-resolution video interface, the THS4221DBVR is a reliable and efficient solution that will help you achieve high-performance results.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3319 $53.3104
37+ $2.7339 $101.1543
57+ $2.6485 $150.9645
79+ $2.5630 $202.4770
101+ $2.4776 $250.2376
136+ $2.2213 $302.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess