EN
  • EN
  • DE

THS4215DRBRG4

Part No THS4215DRBRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-DISTORTION HIGH-SPEED VOLTAGE FEEDBACK AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267145-THS4215DRBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4215DRBRG4 CAD Model

Description

Introducing the THS4215DRBRG4 from Texas Instruments

The THS4215DRBRG4 is a high-speed, voltage feedback amplifier that has been meticulously crafted to deliver exceptional performance in a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor design and production, this amplifier is an ideal choice for professionals seeking a reliable and efficient solution for their circuit design needs.

Key Features

  • High Bandwidth: The THS4215DRBRG4 boasts a wide bandwidth of 145 MHz at a gain of +2, which allows for quick signal processing and is suitable for high-speed applications.
  • Fast Slew Rate: With a slew rate of 200 V/µs, this device can handle rapid changes in input signals, making it perfect for video, telecommunications, and data acquisition systems.
  • Low Distortion: The low harmonic distortion ensures clean and accurate signal amplification, crucial for audio and instrumentation applications.
  • Single Supply Operation: It operates with a single supply voltage ranging from 4.5 V to 12 V, simplifying power supply design and making it compatible with a variety of systems.
  • Dual Supply Operation: The device can also be configured for dual supplies, with a range of ±2.25 V to ±6 V, providing flexibility for bipolar signal applications.

Applications

The THS4215DRBRG4 is versatile and can be employed in several critical applications, including:

  • Active Filters
  • ADC Buffer
  • DAC Output Amplifier
  • Video and RF Amplification
  • Test and Measurement Equipment

Package and Reliability

The amplifier is available in a compact PowerPAD™ package, which is not only space-efficient but also enhances thermal performance. This package ensures that the device can operate reliably even under conditions of high power dissipation. Texas Instruments' commitment to quality means that the THS4215DRBRG4 is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Whether you are designing a sophisticated audio system, a high-definition video interface, or a sensitive measurement instrument, the THS4215DRBRG4 from Texas Instruments provides the performance and reliability you need to deliver superior results.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess