EN
  • EN
  • DE

THS4120CDGKR

Part No THS4120CDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 100MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 55 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Operating Supply Current 11mA
Channel Output Current 100mA
Supply Voltage - Operating 3 V to 3.5 V, ±1.5 V to 1.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1107009-THS4120CDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4120CDGKR CAD Model

Description

The Texas Instruments THS4120CDGKR is a high-performance, low-power, fully differential amplifier designed to meet a wide range of demanding applications. As a member of Texas Instruments' precision amplifier family, this device is particularly well-suited for driving analog-to-digital converters (ADCs) and buffering the outputs of digital-to-analog converters (DACs), providing both high speed and accuracy.

Key Features

  • Wide Bandwidth: The THS4120CDGKR boasts a wide bandwidth of 200 MHz, making it ideal for high-speed signal processing tasks.
  • High Slew Rate: With a slew rate of 530 V/μs, this amplifier ensures rapid response times, which is crucial for applications requiring fast signal transitions.
  • Low Distortion: It offers very low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio systems and precision measurement equipment.
  • Flexible Power Supply: The device can operate from a single +5V to +12V power supply or dual ±2.5V to ±6V power supplies, providing flexibility in various system designs.
  • Power Down Feature: It includes a power-down feature that reduces the current consumption to 0.1 μA, significantly saving power when the amplifier is not in active use.

Applications

The THS4120CDGKR is well-suited for a variety of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Medical Imaging Equipment
  • Video and High-Speed Data Acquisition

Package and Quality

This amplifier is available in an 8-pin MSOP PowerPAD package, which is designed for enhanced thermal performance. The PowerPAD package allows for efficient heat dissipation, ensuring reliable operation even under high load conditions. The THS4120CDGKR is also characterized for operation from -40°C to +85°C, making it suitable for industrial environments.

With its combination of high-speed performance, low distortion, and versatile power supply options, the Texas Instruments THS4120CDGKR differential amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess