EN
  • EN
  • DE

THS3217IRGVR

Part No THS3217IRGVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16VQFN / Differential Amplifier 1 Circuit 16-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 5000V/µs
-3db Bandwidth 800 MHz
Current - Input Bias 1 µA
Current - Supply 55mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 15.8 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Base Product Number THS3217
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1319836-THS3217IRGVR
Ultra Librarian 3D Model Ultra Librarian THS3217IRGVR CAD Model

Description

Introducing the THS3217IRGVR from Texas Instruments

The THS3217IRGVR is a high-speed, current feedback amplifier designed to address a wide range of applications, from professional video electronics to test and measurement systems. Crafted with precision by Texas Instruments, a leader in semiconductor solutions, this amplifier boasts an impressive slew rate and low distortion, making it an ideal choice for high-performance systems.

Key Features

  • High Bandwidth: The THS3217IRGVR offers a wide bandwidth, providing excellent video performance and ensuring the fidelity of high-speed signals.
  • Fast Slew Rate: With its rapid slew rate, this amplifier can handle quick transitions and high-frequency components with ease, minimizing signal degradation.
  • Low Distortion: The device's low harmonic distortion ensures clean amplification, critical for applications requiring high signal integrity.
  • Single Supply Operation: Operable with a single supply voltage, the THS3217IRGVR simplifies power supply design and reduces system complexity.
  • Robust Output Drive: Capable of driving heavy loads, this amplifier is well-suited for driving cables and other demanding applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protects the device from overheating, enhancing reliability and longevity.

Applications

The versatility of the THS3217IRGVR makes it an excellent choice for a variety of applications, including:

  • Professional video equipment
  • High-speed data acquisition
  • Test and measurement systems
  • Active filters and amplifiers
  • Telecommunications infrastructure

Package and Reliability

The THS3217IRGVR is available in a compact QFN package, allowing for efficient use of board space without sacrificing performance. Texas Instruments' commitment to quality ensures that this amplifier meets the highest reliability standards, providing peace of mind for designers and manufacturers alike.

With its combination of speed, power, and precision, the THS3217IRGVR stands out as a superior choice for those seeking to enhance their electronic designs with a high-quality, high-speed amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2261 $69.6783
6+ $19.0573 $114.3438
9+ $18.4618 $166.1562
12+ $17.8662 $214.3944
15+ $17.2707 $259.0605
20+ $15.4841 $309.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess