EN
  • EN
  • DE

THS3201DBVT

Part No THS3201DBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Current Feedback Amplifier Circuit - SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name THS3201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-15217-1, -THS3201DBVT-NDR, -THS3201DBVTG4-NDR, 296-15217-2, -THS3201DBVTG4, 296-15217-1, -296-15217-1-ND, 296-15217-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936469-THS3201DBVT
Ultra Librarian 3D Model Ultra Librarian THS3201DBVT CAD Model

Description

The THS3201DBVT is a high-speed, current feedback operational amplifier from Texas Instruments, designed to address a wide range of applications requiring fast and precise signal processing. This amplifier is particularly well-suited for use in high-frequency signal conditioning, data acquisition systems, test equipment, and video processing circuits.

Key Features

  • High Bandwidth: The THS3201DBVT boasts an impressive bandwidth of 1.8 GHz, making it ideal for high-speed applications that require rapid signal processing.
  • High Slew Rate: With a slew rate of 9000 V/µs, this operational amplifier ensures minimal signal distortion and enables fast response times for high dynamic range signals.
  • Low Distortion: It offers a low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video systems.
  • Single Supply Operation: The device can operate from a single 5 V supply, simplifying power management in single-supply systems.
  • Output Current: The amplifier is capable of delivering an output current of 100 mA, which is sufficient for driving a wide range of loads.
  • Package: The THS3201DBVT comes in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Applications

  • High-speed ADC/DAC buffers
  • Video and telecommunication systems
  • Test and measurement equipment
  • Professional audio equipment
  • Active filters and amplifiers

With its combination of speed, power, and precision, the THS3201DBVT from Texas Instruments is an excellent choice for designers looking to push the boundaries of their high-performance systems. Whether integrating into a new design or upgrading an existing one, this operational amplifier is engineered to deliver outstanding performance and reliability.

Note: For detailed technical specifications, please refer to the THS3201DBVT datasheet provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5188 $52.5940
12+ $8.6309 $103.5708
18+ $8.3611 $150.4998
25+ $8.0914 $202.2850
32+ $7.8217 $250.2944
43+ $7.0126 $301.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess