EN
  • EN
  • DE

TFP410PAP

Part No TFP410PAP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSMITTER DIGITAL 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Drivers/Receivers 3/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 032107-TFP410PAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Multimedia, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TFP410PAP CAD Model

Description

Overview of Texas Instruments TFP410PAP

The TFP410PAP is a high-performance panel bus (DVI) transmitter from Texas Instruments, designed to manage digital visual interface (DVI) transmissions over a wide array of devices. This IC is integral for applications that require high-speed digital data transmission from a host device to a display, encompassing both PC and consumer electronics fields.

The TFP410PAP supports a pixel clock rate up to 165 MHz, which makes it suitable for high-resolution displays, including UXGA (1600x1200) and HDTV resolutions up to 1080p. It complies with the DVI 1.0 specification and is compatible with the HDMI 1.0 specification, allowing for versatile use in multimedia systems.

Key Features

  • Integrates a 165 MHz single-link DVI transmitter.
  • Offers a wide digital video input port with 12 bits per color for a total of 24-bit color depth.
  • Supports both RGB and YCbCr color spaces for flexible color management.
  • Includes a reduced blanking mode for improved refresh rates.
  • Provides a High-bandwidth Digital Content Protection (HDCP) interface for secure content transmission.
  • Features a PLL circuit that requires no external components, simplifying design.
  • Comes in a PowerPAD™ package, enhancing thermal performance and device reliability.

Applications

The TFP410PAP is an ideal choice for a variety of applications, including digital displays, projectors, and high-definition televisions. It can also be used in desktop and laptop PCs, as well as docking stations and graphics cards, providing a reliable solution for transmitting high-quality video content.

Availability and Packaging

This product is available in a 64-TQFP (PAP) package, ensuring ease of integration into system designs. Texas Instruments provides comprehensive support for this component, including detailed datasheets, application notes, and design resources to facilitate product development and rapid deployment in commercial systems.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8112 $52.9232
26+ $3.9477 $102.6402
40+ $3.8243 $152.9720
55+ $3.7009 $203.5495
70+ $3.5776 $250.4320
94+ $3.2075 $301.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess