EN
  • EN
  • DE

TDP0604IRNQR

Part No TDP0604IRNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DP++ 6-GBPS HDMI 2.0 REDRIVER / Buffer, ReDriver 4 Channel 6Gbps 40-WQFN (6x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications DisplayPort, HDMI
Input Differential
Output Differential
Data Rate (Max) 6Gbps
Number of Channels 4
Delay Time 220ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 12 pF
Voltage - Supply 3V ~ 3.6V, 3.135V ~ 3.465V
Current - Supply 16µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345867-TDP0604IRNQR
Ultra Librarian 3D Model Ultra Librarian TDP0604IRNQR CAD Model

Description

The TDP0604IRNQR is a cutting-edge electronic component manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of Texas Instruments' extensive portfolio of integrated circuits designed for a wide range of applications, including industrial, automotive, personal electronics, communication equipment, and enterprise systems.

Key Features

  • High Precision: The TDP0604IRNQR is built for applications that demand high accuracy and reliability, ensuring consistent performance in the most challenging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Advanced Technology: Utilizing Texas Instruments' state-of-the-art semiconductor technology, the TDP0604IRNQR offers superior performance and durability.
  • Compact Size: The small footprint of the TDP0604IRNQR allows for its use in space-constrained applications, providing flexibility in design and implementation.

Applications

The versatility of the TDP0604IRNQR makes it an ideal choice for a broad array of applications. It is particularly well-suited for:

  • Advanced industrial systems requiring precise control and monitoring.
  • Automotive electronics where reliability and robustness are paramount.
  • Portable and wearable technology where power efficiency is necessary.
  • Communication infrastructure that demands high-speed and accurate data processing.

Quality and Support

As with all Texas Instruments products, the TDP0604IRNQR is backed by a commitment to quality and reliability. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their projects. Additionally, Texas Instruments provides extensive resources such as development tools, reference designs, and online forums to assist developers in maximizing the potential of the TDP0604IRNQR in their applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7291 $52.3746
14+ $7.1623 $100.2722
22+ $6.9385 $152.6470
30+ $6.7147 $201.4410
39+ $6.4909 $253.1451
52+ $5.8194 $302.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,365 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess