EN
  • EN
  • DE

TDA2SGBRQABCRQ1

Part No TDA2SGBRQABCRQ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Advanced Driver Assistance Systems
Mounting SMD (SMT)
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-TDA2SGBRQABCRQ1TR
Standard Package 250
Win Source Part Number 1013202-TDA2SGBRQABCRQ1
Ultra Librarian 3D Model Ultra Librarian TDA2SGBRQABCRQ1 CAD Model

Description

Product Overview: TDA2SGBRQABCRQ1 from Texas Instruments

The TDA2SGBRQABCRQ1 is a high-performance automotive System-on-Chip (SoC) from Texas Instruments, designed to meet the rigorous demands of the modern automotive industry. This advanced SoC is part of the TDA2x family, which is renowned for its exceptional processing capabilities, making it an ideal choice for a wide range of automotive applications, including Advanced Driver Assistance Systems (ADAS), in-vehicle infotainment, and digital cockpit solutions.

At the heart of the TDA2SGBRQABCRQ1 lies a powerful multicore architecture that includes dual ARM Cortex-A15 cores for intensive processing tasks, complemented by dual C66x Digital Signal Processor (DSP) cores. This combination ensures that the SoC can handle complex algorithms and data processing with ease, providing real-time responsiveness that is critical for safety-critical automotive applications.

The SoC also features integrated Vision AccelerationPac, which consists of multiple embedded vision engine (EVE) cores. These cores are specially optimized for computer vision tasks, such as object detection, recognition, and image processing, which are essential for ADAS functionalities like lane departure warning, pedestrian detection, and traffic sign recognition.

For graphical processing, the TDA2SGBRQABCRQ1 is equipped with a PowerVR SGX544 dual-core GPU, which delivers high-quality graphics and smooth user interface experiences on automotive displays. This GPU capability is crucial for rendering complex 3D navigation maps, instrument clusters, and multimedia playback with crisp visual fidelity.

Connectivity is another strong suit of the TDA2SGBRQABCRQ1, supporting a range of interfaces such as Ethernet, CAN, PCIe, and MIPI CSI/DSI for seamless integration with other automotive components and peripherals. Additionally, the SoC is designed with functional safety in mind, featuring built-in safety mechanisms that help it to achieve compliance with the ISO 26262 standard, thus ensuring reliable operation in safety-critical systems.

Overall, the TDA2SGBRQABCRQ1 from Texas Instruments is a robust and versatile automotive SoC that provides the computational power, vision processing capabilities, and connectivity options required for the next generation of intelligent vehicles.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.6748 $111.6748
2+ $108.0724 $216.1448
3+ $104.4700 $313.4100
4+ $93.6628 $374.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess