EN
  • EN
  • DE

TCM4400EGGM

Part No TCM4400EGGM
Manufacturer Texas Instruments
Catalog Unclassified
Description GSM CELL PHONE INTERFACE CHIP (V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TCM440
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 682936-TCM4400EGGM
Ultra Librarian 3D Model Ultra Librarian TCM4400EGGM CAD Model

Description

The TCM4400EGGM is a cutting-edge product from Texas Instruments, renowned for its high-performance capabilities and reliability. This product is designed to cater to the demanding needs of modern electronics, providing unparalleled efficiency and precision.

At the core of the TCM4400EGGM lies a state-of-the-art integrated circuit (IC) that is engineered to deliver top-notch functionality in various applications. It is particularly well-suited for use in communication systems, automation, and control processes, where consistent and accurate performance is critical. Texas Instruments has leveraged its extensive expertise in semiconductor technology to ensure that this product meets the stringent requirements of industrial and commercial clients.

Key Features:

  • High Precision: The TCM4400EGGM is built to provide precise results, making it ideal for applications where accuracy is paramount.
  • Robust Performance: Designed to withstand challenging conditions, this product maintains its functionality even in extreme environments.
  • Versatility: Its adaptable nature allows it to be integrated into a wide array of systems, making it a versatile choice for designers and engineers.
  • Energy Efficient: With energy conservation being a critical consideration in modern electronics, the TCM4400EGGM is optimized for low power consumption without compromising on performance.

Texas Instruments has equipped the TCM4400EGGM with advanced technology that ensures seamless integration into existing systems. Its compatibility with various communication protocols and interfaces makes it a convenient and flexible solution for upgrading or designing new electronic products. Moreover, Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the TCM4400EGGM into your project is a smooth and straightforward process.

In summary, the TCM4400EGGM from Texas Instruments is an exceptional product that stands out for its precision, durability, and versatility. It is an excellent choice for professionals looking to enhance the capabilities of their electronic systems with a reliable and efficient component.

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5072 $52.5504
17+ $6.1598 $104.7166
26+ $5.9673 $155.1498
35+ $5.7748 $202.1180
45+ $5.5823 $251.2035
60+ $5.0048 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess