EN
  • EN
  • DE

TCM320AC36IN

Part No TCM320AC36IN
Manufacturer Texas Instruments
Catalog Unclassified
Description VOICE BAND AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TCM320
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 936254-TCM320AC36IN
Ultra Librarian 3D Model Ultra Librarian TCM320AC36IN CAD Model

Description

The TCM320AC36IN is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide array of applications that require efficient signal processing capabilities. This processor is particularly well-suited for tasks that involve audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Speed Processing: With its advanced architecture, the TCM320AC36IN delivers fast and efficient signal processing, making it ideal for real-time applications.
  • Low Power Consumption: This DSP is designed for energy efficiency, which helps to minimize power consumption, making it suitable for battery-powered devices.
  • Integrated Peripherals: The TCM320AC36IN comes with a range of built-in peripherals, including serial ports, timers, and more, which simplifies system design and reduces the need for external components.
  • Flexible Memory Interface: It supports a variety of memory types, providing flexibility in system design and the ability to meet different application requirements.
  • Robust Instruction Set: The DSP is equipped with a rich instruction set that enables complex signal processing algorithms to be executed efficiently.

Applications

The TCM320AC36IN is versatile and can be used in a number of applications, including:

  • Audio and speech processing
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical instrumentation
  • Automotive systems

Technical Specifications

The technical specifications of the TCM320AC36IN DSP include:

  • Advanced DSP core for high-speed signal processing
  • Low-power operation modes for energy efficiency
  • Multiple integrated peripherals to reduce external component needs
  • Support for various memory types to suit application demands

Overall, the TCM320AC36IN from Texas Instruments is an excellent choice for developers looking for a DSP that combines performance, flexibility, and efficiency. Its capabilities make it an essential component in the design of sophisticated signal processing systems.

You May Also Be Interested in

NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6298 $73.8894
5+ $20.2090 $101.0450
8+ $19.5775 $156.6200
11+ $18.9460 $208.4060
14+ $18.3144 $256.4016
19+ $16.4198 $311.9762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess