EN
  • EN
  • DE

TCM320AC36CN

Part No TCM320AC36CN
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOICE BAND AUDIO PROCESSOR 20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series VBAP™
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TCM320
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 360384-TCM320AC36CN
Ultra Librarian 3D Model Ultra Librarian TCM320AC36CN CAD Model

Description

TCM320AC36CN: Audio Interface Circuit from Texas Instruments

The TCM320AC36CN is a specialized integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This innovative component is tailored for efficient interfacing between audio analog signals and digital systems, making it a perfect choice for a wide range of telecommunication applications.

At the core of the TCM320AC36CN's functionality is its ability to perform dual functions: it acts as both a transmitter and receiver, converting analog voice signals into digital data and vice versa. This process is facilitated by its onboard precision analog-to-digital and digital-to-analog converters, ensuring high-quality audio transmission with minimal signal degradation.

The device operates over a single power supply ranging from 4.75V to 5.25V, making it compatible with most common system power rails. Its low power consumption is a significant advantage for portable and battery-operated communication devices where power efficiency is paramount.

The TCM320AC36CN supports a wide audio bandwidth, which is essential for clear and natural-sounding voice communication. The integrated filters within the circuit help to reduce signal noise and interference, thereby enhancing the overall audio quality. This feature is particularly beneficial in environments with high background noise or in applications requiring a high degree of audio clarity.

Designed with versatility in mind, the TCM320AC36CN can be used in a variety of telecommunication systems, including telephones, intercoms, and voice response systems. Its compact form factor allows for easy integration into system designs without requiring significant board space. The device also includes built-in features such as gain adjustment, which can be configured to suit different system requirements.

Texas Instruments provides comprehensive technical support for the TCM320AC36CN, including detailed datasheets, application notes, and design resources. This ensures that designers and engineers can fully leverage the capabilities of the device in their projects, reducing development time and accelerating time-to-market for their products.

Overall, the TCM320AC36CN from Texas Instruments represents a reliable and high-performance solution for bridging the gap between analog audio and digital systems, offering both quality and flexibility for a multitude of audio interfacing applications.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess