EN
  • EN
  • DE

TCM29C16N

Part No TCM29C16N
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type PCM Codec/Filter
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number TCM29
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 682917-TCM29C16N
Ultra Librarian 3D Model Ultra Librarian TCM29C16N CAD Model

Description

The TCM29C16N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision-engineered IC is part of Texas Instruments' extensive product line, known for its reliability and cutting-edge technology.

Key Features

  • High-Speed Performance: The TCM29C16N is built to deliver exceptional speed, making it suitable for applications requiring rapid data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is ideal for battery-powered devices or energy-sensitive applications.
  • Durable: Texas Instruments' commitment to quality ensures that the TCM29C16N is robust and capable of withstanding the rigors of both industrial and consumer applications.
  • Advanced Technology: Leveraging Texas Instruments' latest technological advancements, the TCM29C16N offers improved performance and functionality compared to previous generations.
  • Wide Operating Temperature Range: This IC is engineered to perform consistently across a broad range of temperatures, making it versatile for various environments.

Applications

The versatility of the TCM29C16N allows it to be used in a wide array of applications, including but not limited to:

  • Telecommunications
  • Computing Systems
  • Industrial Control Units
  • Automotive Electronics
  • High-Speed Data Acquisition Systems

Technical Specifications

Below are some of the technical specifications of the TCM29C16N:

  • Supply Voltage: Specified by Texas Instruments' datasheet.
  • Operating Temperature Range: Specified by Texas Instruments' datasheet.
  • Package Type: The TCM29C16N is available in a package that is suitable for various types of PCB mounting techniques.
  • Data Sheet: For detailed technical specifications, reference the official Texas Instruments datasheet for the TCM29C16N.

Ordering Information

For purchasing information, availability, and pricing on the TCM29C16N, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the exact product code TCM29C16N to obtain the correct IC for your needs.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess