EN
  • EN
  • DE

TCM29C13ADW

Part No TCM29C13ADW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type PCM Codec/Filter
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number TCM29
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936251-TCM29C13ADW
Ultra Librarian 3D Model Ultra Librarian TCM29C13ADW CAD Model

Description

The TCM29C13ADW is a highly integrated circuit designed by Texas Instruments, renowned for its precision and efficiency in electronic applications. This device is part of the Texas Instruments family of telecommunication ICs, which are known for providing reliable solutions for voice, data, and signal processing.

Key Features

  • Digital Signal Processing: At the core of the TCM29C13ADW is a powerful digital signal processing unit. This allows for high-quality voice and audio signal manipulation, making it ideal for telecommunications systems where clarity and signal integrity are paramount.
  • Integrated Codec: The device includes an integrated codec, which provides both analog-to-digital and digital-to-analog conversion capabilities. This feature simplifies the design of systems that require interfacing with analog signals while maintaining digital processing capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the TCM29C13ADW is suitable for battery-powered devices or applications where power conservation is critical.
  • High-Speed Interface: The inclusion of a high-speed interface ensures that the TCM29C13ADW can handle fast data transfers, making it suitable for modern high-bandwidth communication systems.
  • Robust Temperature Range: This IC is designed to operate effectively across a wide temperature range, making it versatile for use in various environmental conditions.

Applications

The TCM29C13ADW is ideal for a variety of applications within the telecommunications sector. It can be used in:

  • Wireless communication systems
  • VoIP systems
  • Modems and network interfaces
  • Audio processing equipment
  • Industrial control systems with communication capabilities

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TCM29C13ADW is no exception, and it adheres to rigorous standards to ensure performance and longevity in your product designs. With Texas Instruments' reputation for excellence, you can trust the TCM29C13ADW to be a dependable part of your electronic solutions.

You May Also Be Interested in

Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8707 $50.3191
32+ $3.1760 $101.6320
49+ $3.0768 $150.7632
68+ $2.9775 $202.4700
87+ $2.8783 $250.4121
117+ $2.5805 $301.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess