EN
  • EN
  • DE

TCAN1145DMTRQ1

Part No TCAN1145DMTRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTERFACE  /  1/1 Transceiver Half CAN 14-VSON (3x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 135 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (3x4.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TCAN1145DMTRQ1TR
Standard Package 3,000
Win Source Part Number 1098592-TCAN1145DMTRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1145DMTRQ1 CAD Model

Description

Introducing the TCAN1145DMTRQ1 from Texas Instruments

The TCAN1145DMTRQ1 is a cutting-edge CAN FD transceiver designed by Texas Instruments to meet the rigorous demands of the automotive industry. This robust component ensures reliable communication in vehicles, adhering to the stringent requirements of the ISO 11898-2:2016 standard. It is an essential element for in-vehicle networks, facilitating the high-speed exchange of information between control units, sensors, and actuators.

One of the key features of the TCAN1145DMTRQ1 is its compatibility with both classical CAN and the newer CAN FD protocols, allowing for data rates of up to 5 Mbps. This flexibility makes it an ideal choice for automakers looking to future-proof their designs. The device is also equipped with a range of protective features, including thermal shutdown, over-current protection, and bus fault protection, ensuring its reliability and longevity even under harsh automotive conditions.

The transceiver boasts an extended common-mode range (-12V to +12V), which exceeds the ISO 11898-2:2016 standard, providing additional tolerance to electrical interference and improving signal integrity. This feature is particularly beneficial in the noisy electrical environments typical of automotive applications.

The TCAN1145DMTRQ1 also includes a power-saving mode with remote wake-up capability, which is crucial for modern vehicles with start-stop systems and those requiring a low-power mode during idle periods. This helps in reducing the overall power consumption of the vehicle's electronic systems.

Designed with a VIO pin, the transceiver can interface directly with 1.8V to 5V microcontrollers without the need for additional level shifting, simplifying design and reducing system complexity. Furthermore, the device is offered in a compact 8-pin VSON package, making it suitable for space-constrained applications.

Overall, the TCAN1145DMTRQ1 from Texas Instruments represents a reliable, high-performance solution for automotive CAN communication systems. Its advanced features and protections ensure that it can withstand the challenges of the automotive environment, making it an excellent choice for designers looking to enhance the robustness and efficiency of their in-vehicle networks.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0330 $51.6500
120+ $0.8476 $101.7120
185+ $0.8211 $151.9035
255+ $0.7946 $202.6230
330+ $0.7682 $253.5060
440+ $0.6887 $303.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess