EN
  • EN
  • DE

TCAN1051HDRBTQ1

Part No TCAN1051HDRBTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSON  /  1/1 Transceiver Half CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1051
Other Names 296-51642-6,2156-TCAN1051HDRBTQ1,296-51642-1,296-51642-2,TEXTISTCAN1051HDRBTQ1,TCAN1051HDRBTQ1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261120-TCAN1051HDRBTQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1051HDRBTQ1 CAD Model

Description

TCAN1051HDRBTQ1 Product Image

The TCAN1051HDRBTQ1 by Texas Instruments is a robust, high-speed Controller Area Network (CAN) transceiver designed to serve the automotive industry. This device provides the interface between a CAN protocol controller and the physical two-wire CAN bus. It is optimized for 12 V automotive systems and is fully compliant with the ISO 11898-2:2016 standard.

Key Features

  • High Electromagnetic Compatibility (EMC): With exceptional EMC performance, the TCAN1051HDRBTQ1 ensures reliable communication in the noisy automotive environment.
  • Protection Features: This transceiver includes protection against faults and battery short-circuits, as well as thermal shutdown and an integrated fail-safe mode to handle bus faults.
  • Low Power Mode: An ultra-low-power mode with a remote wake-up feature allows for reduced power consumption during idle periods.
  • Wide Operating Range: The device supports an extended range of -40°C to +125°C, making it suitable for harsh automotive conditions.

Applications

The TCAN1051HDRBTQ1 is ideal for a range of automotive applications, including:

  • Powertrain Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics

Quality and Reliability

As a Texas Instruments automotive-qualified product, the TCAN1051HDRBTQ1 meets stringent quality and reliability standards. It is AEC-Q100 qualified, ensuring performance under extreme conditions, and comes in a small 8-pin DFN package with wettable flanks to facilitate optical inspection.

For engineers and designers looking for a dependable CAN communication interface, the TCAN1051HDRBTQ1 offers a blend of high-speed data transmission, robustness against interferences, and a suite of protective features. Its performance, coupled with Texas Instruments' support and reliability, makes it an excellent choice for modern automotive applications.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5927 $50.2978
34+ $2.9479 $100.2286
53+ $2.8558 $151.3574
73+ $2.7637 $201.7501
94+ $2.6715 $251.1210
126+ $2.3952 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess