Product Overview: TCAN1051GDRBRQ1
The TCAN1051GDRBRQ1 is a high-performance automotive grade Controller Area Network (CAN) transceiver from Texas Instruments (TI), designed to serve the demanding needs of the modern automotive industry. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus, ensuring reliable communication in vehicles.
With its robust features and protections, the TCAN1051GDRBRQ1 is specifically engineered to withstand the harsh conditions of the automotive environment. It supports the ISO 11898-2 (2016) high-speed CAN physical layer standard and is capable of rates up to 1 Mbps.
Key Features
- Bus Fault Protection: The device offers protection against transients in the automotive environment, handling up to ±58V on the CAN bus lines.
- Thermal Shutdown: Enhanced thermal shutdown features prevent device overheating, ensuring long-term reliability.
- Low Power Mode: A low-power Standby mode with wake-up capability allows for power savings when the network is idle.
- Robust Electrostatic Discharge (ESD) Protection: Integrated ESD protection exceeds automotive requirements, with ±16kV Human Body Model (HBM) on the bus pins.
Applications
The TCAN1051GDRBRQ1 is ideal for a variety of automotive applications, including:
- Powertrain systems
- Chassis and safety systems
- Body control modules
- Advanced driver assistance systems (ADAS)
Quality and Reliability
This device is AEC-Q100 qualified for automotive applications and manufactured under TI's stringent quality control standards. The TCAN1051GDRBRQ1 comes in a 14-pin Green (RoHS & no Sb/Br) SON package, offering a compact solution for space-constrained applications.
With its combination of robust protection features, high-speed operation, and low-power modes, the TCAN1051GDRBRQ1 is a reliable solution for automotive designers looking to improve communication reliability and efficiency in vehicle networks.