EN
  • EN
  • DE

TCAN1042GVDRBTQ1

Part No TCAN1042GVDRBTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VSON  /  1/1 Transceiver CANbus 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TCAN1042
Other Names 296-48671-6,296-48671-2,296-48671-1,TCAN1042GVDRBTQ1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261117-TCAN1042GVDRBTQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1042GVDRBTQ1 CAD Model

Description

The TCAN1042GVDRBTQ1 is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments to serve the automotive industry's need for reliable communication in harsh environments. This device is part of Texas Instruments' robust automotive product lineup and is specifically engineered to withstand the challenges of automotive applications.

Key Features:

  • High Electromagnetic Compatibility (EMC): The TCAN1042GVDRBTQ1 offers excellent EMC performance, making it ideal for environments with high electrical noise.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, this transceiver is suitable for use in a variety of climate conditions, ensuring reliability across different geographical regions.
  • Protection Features: The device includes protection against faults and adverse conditions, such as voltage transients, loss of ground, and over-temperature, enhancing the system's robustness and longevity.
  • Low Power Mode: An integrated low-power mode with remote wake-up capability allows for reduced power consumption during idle periods, which is critical for battery-operated systems.
  • High Data Rates: Capable of data rates up to 1 Mbps, the TCAN1042GVDRBTQ1 is suitable for high-speed data transmission requirements.

Applications:

The TCAN1042GVDRBTQ1 is designed for use in automotive networks but is also well-suited for industrial applications where robust communication is essential. It is commonly used in:

  • Powertrain Systems
  • Chassis and Safety Systems
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality:

The device comes in a compact 8-pin VSON package, which is space-efficient and offers reduced board space. It is qualified for automotive applications in accordance with AEC-Q100 standards, ensuring high quality and reliability.

Conclusion:

In summary, the TCAN1042GVDRBTQ1 from Texas Instruments is a robust, high-speed CAN transceiver that meets the stringent requirements of the automotive industry. Its advanced features and protective mechanisms make it an ideal choice for designers looking to enhance communication reliability and system robustness in their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4183 $56.7320
90+ $1.1637 $104.7330
135+ $1.1274 $152.1990
185+ $1.0910 $201.8350
240+ $1.0546 $253.1040
320+ $0.9456 $302.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess