EN
  • EN
  • DE
  • IT

TCA9544APWR

Part No TCA9544APWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low Voltage 4-Channel I2C and SMBus Multiplexer With Interrupt Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TCA
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1265525-TCA9544APWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9544
Introduction Date May 21, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TCA9544APWR CAD Model

Description

Introducing the TCA9544APWR from Texas Instruments

The TCA9544APWR is a cutting-edge, low-voltage 4-channel I²C switch with interrupt logic, designed and manufactured by the renowned semiconductor company, Texas Instruments. This sophisticated device is engineered to provide seamless communication and control for multiple I²C devices that share the same I²C bus. Its innovative design allows for the connection of up to four I²C slave devices with identical addresses, making it an indispensable component for complex I²C networking solutions.

At the heart of the TCA9544APWR is its ability to enable channel selection through an I²C-bus interface, which includes an interrupt feature that can be configured either as an input or output. This allows for efficient system management, as the master device can easily detect which channel is requesting service. With an operating voltage range of 1.65V to 5.5V, this versatile switch is suitable for a wide array of applications, from personal electronics to industrial automation systems.

The TCA9544APWR is housed in a compact TSSOP (Thin Shrink Small Outline Package) with 20 pins, making it a space-saving solution for PCB designs. Its small footprint is complemented by its power-saving features, as it includes a low standby current, which is a significant advantage for battery-powered devices.

Key features of the TCA9544APWR include:

  • Four bidirectional translating switches that can connect I²C-bus slaves with the same address to a single master.
  • Active-low interrupt input, allowing the master to ascertain the interrupt status among the multiple slaves.
  • Active-low reset input that enables the system to recover from a situation where one of the slave devices is stuck in a low state.
  • Pass-through voltage level translation, accommodating the use of devices with different I²C-bus voltages.

Whether you're developing consumer electronics, enhancing communication within automotive systems, or improving the efficiency of industrial control networks, the TCA9544APWR by Texas Instruments offers a reliable and flexible solution for managing multiple I²C devices. Its robust design and advanced features ensure that it meets the stringent requirements of modern electronic systems, making it a top choice for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6987 $52.4025
175+ $0.5733 $100.3275
275+ $0.5554 $152.7350
375+ $0.5375 $201.5625
485+ $0.5196 $252.0060
645+ $0.4658 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess