EN
  • EN
  • DE

TCA9509RVHR

Part No TCA9509RVHR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8X2QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6.5pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-X2QFN (1.6x1.6)
Win Source Part Number 043040-TCA9509RVHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9509RVHR CAD Model

Description

Introducing the TCA9509RVHR from Texas Instruments

The TCA9509RVHR is a robust level translator device from the renowned electronics manufacturer, Texas Instruments. This innovative component is designed to facilitate seamless communication between devices operating at different voltage levels, making it an indispensable tool for modern electronic systems that require interoperability between 1.8V, 2.5V, 3.3V, and 5V buses.

At the heart of the TCA9509RVHR lies its dual bidirectional I²C and SMBus voltage-level translator functionality. It is particularly adept at translating signals between different voltage domains, which is essential for maintaining signal integrity in mixed-voltage systems. The device is capable of providing voltage level translation without direction pin control, which simplifies its integration into existing designs.

Encased in a compact VQFN package, the TCA9509RVHR boasts a small footprint, making it suitable for space-constrained applications. This level translator is designed to support hot-swappable I²C-bus and SMBus applications, ensuring that devices can be replaced or upgraded without the need to power down the entire system. This feature is particularly useful in server farms, telecommunications, and modular systems where uptime is critical.

The TCA9509RVHR also includes a powerful fail-safe feature that prevents the bus from being stuck in a low state if the input is left floating or the connected device is powered off. This fail-safe mechanism ensures that the bus remains in a high-impedance state, thus maintaining the integrity of the communication channel and preventing potential data corruption or system crashes.

With its operational temperature range of -40°C to +85°C, the TCA9509RVHR is designed to perform reliably in a wide range of environmental conditions. This makes it an ideal choice for industrial and automotive applications where extreme temperatures are commonplace.

Overall, the TCA9509RVHR from Texas Instruments is a versatile, high-performance solution for any application requiring reliable voltage-level translation. Its ease of use, combined with advanced features such as hot-swapping capability and fail-safe operation, make it a top choice for designers looking to enhance the interoperability and robustness of their electronic systems.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2152 $54.6840
105+ $0.9971 $104.6955
160+ $0.9659 $154.5440
215+ $0.9348 $200.9820
280+ $0.9036 $253.0080
375+ $0.8101 $303.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess