EN
  • EN
  • DE

TCA6507PWR

Part No TCA6507PWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 7 Segment 14-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 7
Operating Input Voltage(Min) 1.65V
Maximum Supply Voltage 3.6V
Output Voltage 5.5V
Channel Output Current 40mA
Frequency 100kHz, 400kHz
Dimming I2C, SMBus
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 081348-TCA6507PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TCA6507
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TCA6507PWR CAD Model

Description

Introducing the TCA6507PWR by Texas Instruments

The TCA6507PWR is a versatile and innovative LED driver IC designed by the renowned Texas Instruments, a leader in semiconductor solutions. This IC is specifically engineered to manage keyboard backlighting or general LED illumination applications with ease and efficiency. Its sophisticated design and functionality make it an ideal choice for designers looking to enhance the visual appeal and user experience of their electronic devices.

The TCA6507PWR operates on a 1.65 V to 2.75 V input voltage range, making it compatible with a wide array of low-voltage applications. It features seven LED driver outputs that can be easily programmed via an I2C-compatible interface, offering designers the flexibility to create custom lighting patterns and intensity levels. With the ability to sink up to 25 mA per channel, this IC can drive multiple LEDs simultaneously, providing ample brightness for most use cases.

One of the key advantages of the TCA6507PWR is its built-in programmable blink functionality, which allows the creation of eye-catching lighting effects without the need for constant software control. This can significantly reduce the workload on the host processor, leading to more efficient power management and longer battery life in portable applications.

The device also includes an internal oscillator that eliminates the need for external timing components, further simplifying the design and reducing the overall bill of materials. Additionally, Texas Instruments has integrated over-temperature protection to ensure the reliability and longevity of the TCA6507PWR, even under strenuous operating conditions.

Available in a compact TSSOP-16 package, the TCA6507PWR is designed to occupy minimal board space, which is crucial for modern, space-constrained electronic designs. Whether it's for smartphones, tablets, laptops, or any other device requiring controlled LED illumination, the TCA6507PWR offers a high degree of functionality and flexibility, empowering designers to bring their creative lighting visions to life.

With the TCA6507PWR, Texas Instruments continues to demonstrate its commitment to providing innovative, high-quality components that push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess