Texas Instruments TCA6408ZXYR: 8-Bit I²C and SMBus I/O Expander
The TCA6408ZXYR is a versatile 8-bit I/O expander from Texas Instruments, designed to provide additional digital signal processing capabilities to microcontrollers with limited I/O pins. This integrated circuit is particularly useful in applications where an increase in I/O ports is necessary, without the need to opt for a larger microcontroller. The TCA6408ZXYR operates over an I²C interface and is also compatible with the SMBus protocol, offering a flexible solution for a wide range of embedded systems.
Key Features:
- Interface: I²C and SMBus compatible, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) clock frequencies.
- Voltage Range: Designed to work with a supply voltage ranging from 1.65V to 5.5V, making it suitable for both low-voltage and standard applications.
- Expandability: The ability to cascade multiple devices on the same bus, enabling the expansion of I/O ports without using additional microcontroller pins.
- Configurability: Each I/O can be independently configured as either an input or an output, providing flexibility in application design.
- Interrupt Output: An interrupt output pin (INT) signals the microcontroller when an input state has changed, allowing for efficient polling.
- Power-Up Defaults: All I/Os are configured as inputs at power-up, minimizing the risk of unintended outputs during system initialization.
- Package: Supplied in a compact, surface-mount X2QFN package, optimized for space-constrained applications.
Applications:
The TCA6408ZXYR is ideal for a variety of applications including:
- Server infrastructure and telecom equipment.
- Industrial control systems.
- Consumer electronics.
- Portable and battery-operated devices.
- Expansion of GPIO capabilities in microcontroller-based systems.
With its robust feature set and flexible I/O configuration, the TCA6408ZXYR from Texas Instruments is an excellent choice for designers looking to enhance the I/O capabilities of their systems without major hardware changes. Its compatibility with I²C and SMBus ensures easy integration into existing designs, making it a go-to solution for a wide array of electronic projects.