EN
  • EN
  • DE

TCA4311DGKR

Part No TCA4311DGKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 1
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 031981-TCA4311DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA4311DGKR CAD Model

Description

Product Overview: TCA4311DGKR by Texas Instruments

The TCA4311DGKR is a sophisticated hot-swappable I2C bus buffer from Texas Instruments, designed to ensure seamless communication in complex electronic systems. This integrated circuit is a critical component for applications that require the connection and disconnection of I2C buses without the need to power down the system. Its hot-swapping capability makes it ideal for modular systems where flexibility and uptime are of the utmost importance.

Built with advanced technology, the TCA4311DGKR offers robust features that enhance the performance and reliability of I2C bus communications. One of its key features is the rise time accelerator, which significantly improves the data signal quality by ensuring faster transitions, thereby enabling the support of higher data rates and longer bus capacitance. This makes the TCA4311DGKR suitable for high-speed applications where data integrity cannot be compromised.

In addition, this device includes voltage level translation, allowing it to interface between systems operating at different voltage levels. This feature is particularly useful in multi-voltage systems, ensuring compatibility and simplifying system design. The TCA4311DGKR also features a stuck bus recovery mechanism, which helps to clear up bus lock-up situations without manual intervention, enhancing the system's robustness and reliability.

The TCA4311DGKR comes in an industry-standard VSSOP-8 package, making it convenient for integration into a wide range of electronic products. Its compact form factor is beneficial for space-constrained applications, while its low power consumption contributes to the overall energy efficiency of the system it is a part of.

As a product from Texas Instruments, a leader in semiconductor solutions, the TCA4311DGKR is backed by the company's reputation for quality and performance. It is suitable for various applications, including servers, telecommunications, and networking equipment, where maintaining continuous operation is critical. With the TCA4311DGKR, system designers and engineers can expect a reliable and high-performing solution for their I2C bus communication needs.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7914 $51.4410
155+ $0.6494 $100.6570
240+ $0.6291 $150.9840
330+ $0.6088 $200.9040
425+ $0.5885 $250.1125
570+ $0.5276 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,255 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess