The TC26V002FP from Texas Instruments is a highly reliable voltage supervisor integrated circuit (IC) designed to ensure the proper operation of microprocessors and other voltage-sensitive devices. It serves as a critical component in a wide array of applications, from consumer electronics to automotive systems, where maintaining the correct voltage levels is essential for safety and functionality.
Key Features
- Precision Voltage Monitoring: The TC26V002FP offers precise monitoring of voltage levels to ensure that the system operates within specified limits, thereby protecting against overvoltage and undervoltage conditions.
- Programmable Reset Delay: This IC allows designers to program the reset delay time, providing flexibility to match the timing requirements of different systems.
- Low Power Consumption: It is designed for energy-efficient operation, which is critical for battery-powered devices and applications where power conservation is a priority.
- Wide Operating Temperature Range: The device is capable of functioning across a broad temperature range, making it suitable for harsh environments and extending its application reach.
Applications
The TC26V002FP is versatile and can be used in various applications, including:
- Automotive systems
- Industrial equipment
- Portable devices
- Medical devices
- Networking and telecom equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range |
Typically 2.7V to 5.5V |
| Output Type |
Active Low, Push-Pull |
| Reset Delay Time |
Programmable via external capacitor |
| Operating Temperature |
-40°C to +125°C |
| Package / Case |
8-SOIC (0.154", 3.90mm Width) |
With its robust feature set, the TC26V002FP is an ideal solution for systems requiring reliable voltage monitoring and reset capabilities. Texas Instruments' commitment to quality ensures that this voltage supervisor IC delivers consistent performance and durability for your critical applications.