EN
  • EN
  • DE

TAS6584QPHDRQ1

Part No TAS6584QPHDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description AUTOMOTIVE 45-V, 10-A DIGITAL IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197477-TAS6584QPHDRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 118W x 4 @ 8Ohm; 215W x 4 @ 4Ohm
Voltage - Supply 4.5V ~ 45V
Ultra Librarian 3D Model Ultra Librarian TAS6584QPHDRQ1 CAD Model

Description

The TAS6584QPHDRQ1 from Texas Instruments is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality and reliability for in-vehicle entertainment systems. This advanced Class-D amplifier is part of TI's PurePath™ Ultra-HD product line, which is renowned for its ability to provide crystal clear audio while maintaining high efficiency.

With a wide voltage supply range and an integrated load-dump protection, the TAS6584QPHDRQ1 is engineered to withstand the harsh electrical environment of modern automobiles. It supports a 2Vrms to 4.5Vrms input level, making it versatile for different audio sources. The device is capable of driving 2 to 4 ohms loads, which allows for flexibility in speaker selection and system design.

The TAS6584QPHDRQ1 offers a multi-channel output with a power level of up to 45W per channel, ensuring that it can power a full-range of speakers, from tweeters to woofers. The high integration of the device means that fewer external components are needed, which simplifies the design and can help reduce overall system costs.

One of the key features of this amplifier is its advanced diagnostics and protection circuitry. This includes over-temperature sensing, under-voltage and over-voltage protection, as well as DC detection, which helps to prevent speaker damage. Moreover, the TAS6584QPHDRQ1 is designed with spread-spectrum modulation, which reduces electromagnetic interference (EMI), making it ideal for automotive environments where electronic systems are densely packed.

The device is housed in a 48-pin HTQFP (Thin Quad Flat Package) which is optimized for thermal performance and space-saving on the PCB. This package, combined with a wettable flank option, allows for automated optical inspection, facilitating easier manufacturing and higher reliability of the end product.

The TAS6584QPHDRQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications. Whether it's for a high-end car audio system or a more standard infotainment setup, this audio amplifier from Texas Instruments represents a robust, feature-rich solution for automotive audio amplification.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3365 $67.0095
6+ $18.3274 $109.9644
9+ $17.7547 $159.7923
12+ $17.1820 $206.1840
16+ $16.6092 $265.7472
21+ $14.8910 $312.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,537 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess