EN
  • EN
  • DE

TAS6424QDKQRQ1

Part No TAS6424QDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 75-W, 2-MHz Digital Input 4-Channel Automotive Class-D Audio Amplifier With Load-Dump Protection and I2C Diagnostics | IC AUDIO AMP CLASS D 56HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels at Load 150W x 4 at 2Ohm
Supply Voltage (V) 4.5V ~ 26.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 56-HSSOP
Manufacturer Package 56-PowerBSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264167-TAS6424QDKQRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS6424QDKQRQ1 CAD Model

Description

The Texas Instruments TAS6424QDKQRQ1 is an advanced automotive digital-input audio amplifier designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for car audio systems. This four-channel Class-D audio amplifier integrates an array of features that enhance its performance and reliability in demanding automotive environments.

Key Features

  • Output Power: The TAS6424QDKQRQ1 can deliver up to 27W per channel into 4 Ohms and 45W into 2 Ohms, providing robust power output for a high-fidelity audio experience.
  • Load Diagnostics: It includes an advanced diagnostic system that monitors speaker load conditions, detecting open and shorted loads, ensuring the system's safety and reliability.
  • EMI Suppression: The device features an enhanced electromagnetic interference (EMI) suppression system, making it suitable for the noisy electrical environments typical in automotive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, accommodating the variations in automotive battery voltage.
  • Thermal Management: The amplifier incorporates an advanced thermal foldback feature, which prevents it from overheating by reducing the output power in case of high temperature.
  • I2C Control Interface: An I2C control interface allows for extensive configurability and status reporting, enabling custom optimizations and diagnostics.

Applications

Designed with automotive applications in mind, the TAS6424QDKQRQ1 is perfect for:

  • Car audio amplifiers
  • Telematics and infotainment systems
  • Advanced driver-assistance systems (ADAS) where audio feedback is required

Quality and Reliability

As an automotive-grade product, the TAS6424QDKQRQ1 meets the rigorous AEC-Q100 standards for reliability and is manufactured to operate under extreme conditions. Its robust design ensures it can withstand the temperature, vibration, and humidity levels typical in automotive settings, making it a trusted choice for manufacturers.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7867 $59.3601
7+ $16.2353 $113.6471
10+ $15.7279 $157.2790
14+ $15.2206 $213.0884
17+ $14.7132 $250.1244
23+ $13.1912 $303.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess