EN
  • EN
  • DE

TAS6421QDKQRQ1

Part No TAS6421QDKQRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP / Amplifier IC 1-Channel (Mono) Class D 56-HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 45W x 1 @ 2Ohm, 27W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Features -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C (TA)
Supplier Device Package 56-HSSOP
Package / Case 56-PowerBSSOP (0.295", 7.50mm Width)
Base Product Number TAS6421
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357388-TAS6421QDKQRQ1
Ultra Librarian 3D Model Ultra Librarian TAS6421QDKQRQ1 CAD Model

Description

Product Overview: TAS6421QDKQRQ1 from Texas Instruments

The TAS6421QDKQRQ1 is a state-of-the-art automotive audio amplifier designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is specifically tailored for the automotive industry, offering exceptional sound quality and efficiency, making it an ideal choice for in-vehicle infotainment systems.

Key Features

  • High-Performance Audio: With advanced audio processing technology, the TAS6421QDKQRQ1 delivers crisp, clear, and powerful sound, ensuring an immersive listening experience for drivers and passengers alike.
  • Efficiency: The device operates with high efficiency, reducing the heat generated and therefore minimizing the need for extensive cooling systems within the vehicle's audio setup.
  • Power Output: It boasts a robust power output capability, providing ample volume without sacrificing audio fidelity even in noisy automotive environments.
  • Load Impedance: The amplifier is compatible with various speaker load impedances, offering flexibility in audio system design.
  • Thermal Protection: It includes thermal protection features that prevent damage to the amplifier and connected speakers under extreme operating conditions.
  • EMI Suppression: The TAS6421QDKQRQ1 is designed to suppress electromagnetic interference (EMI), ensuring that the audio system does not affect other electronic systems within the vehicle.

Applications

The amplifier is primarily used in automotive audio applications, including:

  • Car audio systems
  • Infotainment systems
  • Navigation and telematics systems

Quality and Reliability

As with all Texas Instruments products, the TAS6421QDKQRQ1 is built with quality and reliability in mind. It meets the stringent requirements of the automotive industry, including extended temperature range operation and resistance to vibrations and shock. This ensures that the product performs reliably over the long term, even in the harsh conditions typically found in automotive environments.

Conclusion

In conclusion, the TAS6421QDKQRQ1 from Texas Instruments represents a blend of high-quality audio performance, efficiency, and robustness, making it an excellent choice for modern automotive audio systems. Its advanced features and design cater to the demanding needs of the automotive market, ensuring a superior audio experience on the road.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5092 $52.5276
7+ $14.3666 $100.5662
11+ $13.9176 $153.0936
15+ $13.4687 $202.0305
20+ $13.0197 $260.3940
26+ $11.6728 $303.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess