EN
  • EN
  • DE

TAS5805MPWPR

Part No TAS5805MPWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 45W 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 28-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name TAS5805
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TAS5805MPWPR-ND, 296-51627-1, 296-51627-2, 296-51627-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844447-TAS5805MPWPR
Ultra Librarian 3D Model Ultra Librarian TAS5805MPWPR CAD Model

Description

Product Overview: TAS5805MPWPR by Texas Instruments

The TAS5805MPWPR is a state-of-the-art digital input audio amplifier from the reputable manufacturer Texas Instruments. This advanced piece of technology is a part of TI's extensive audio product line, designed to deliver high-quality sound with exceptional efficiency and reliability. The TAS5805MPWPR is particularly suited for applications that demand compact size without compromising on acoustic performance, making it an ideal choice for portable and space-constrained audio systems.

Key Features

  • Class-D Amplifier: Utilizes a Class-D architecture to ensure high efficiency, which is crucial for battery-powered devices, while also providing high-quality sound output.
  • Output Power: Capable of delivering impressive power output, ensuring loud and clear audio reproduction for a variety of applications.
  • PurePath™ Technology: Incorporates TI's proprietary PurePath™ technology to offer low idle loss and reduced noise floor, enhancing the overall listening experience.
  • Advanced Modulation: Features advanced modulation techniques that help in reducing electromagnetic interference (EMI), a common concern in densely packed electronics.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current draw.

Applications

The versatility of the TAS5805MPWPR allows it to be used in a diverse range of audio applications. From wireless speakers, soundbars, and Bluetooth headphones to smart home audio systems and active speaker setups, this amplifier is designed to enhance the audio experience across various platforms.

Technical Specifications

  • Product: Audio Amplifier
  • Part Number: TAS5805MPWPR
  • Manufacturer: Texas Instruments
  • Package/Case: HTSSOP
  • Mounting Type: Surface Mount
  • RoHS: Compliant

The TAS5805MPWPR by Texas Instruments stands out as a high-performance audio solution that combines power efficiency, audio fidelity, and advanced features, making it a top choice for designers and audio enthusiasts alike.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6412 $51.2960
170+ $0.6007 $102.1190
260+ $0.5804 $150.9040
375+ $0.5398 $202.4250
485+ $0.5195 $251.9575
605+ $0.4992 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,110 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess