EN
  • EN
  • DE

TAS5760MDDCAR

Part No TAS5760MDDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description General-Purpose I2S Input Class-D Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Features Depop
Mounting SMD
Operating Temperature Range -25°C ~ 85°C (TA)
Manufacturer Package 48-HTSSOP
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1264163-TAS5760MDDCAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5760MD
Introduction Date June 24, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TAS5760MDDCAR CAD Model

Description

Product Overview: TAS5760MDDCAR by Texas Instruments

The TAS5760MDDCAR is a state-of-the-art digital audio amplifier from Texas Instruments, designed to deliver high-quality sound with maximum efficiency. This sophisticated amplifier is part of TI's extensive range of audio solutions, catering to the growing demand for superior audio experiences in various applications such as home theaters, desktop audio systems, and portable speakers.

Key Features and Benefits

  • High-Performance Audio: With its advanced modulation system, the TAS5760MDDCAR provides an exceptional audio quality with a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion (THD), ensuring a crystal-clear listening experience.
  • Efficient Power Use: This amplifier operates with a high level of efficiency, which not only reduces energy consumption but also minimizes the heat generated during operation, enhancing the system's reliability and longevity.
  • Flexible Operation Modes: The device supports both stereo and mono output configurations, giving designers the flexibility to use it in a wide array of audio applications.
  • Advanced Protection Features: The TAS5760MDDCAR comes equipped with a suite of protection features, including overcurrent, overtemperature, and undervoltage protection, safeguarding the amplifier and connected components from potential damage.
  • Integrated Feedback: With its closed-loop architecture, the amplifier maintains consistent performance even under varying load conditions, ensuring high-fidelity audio reproduction.

Technical Specifications

The TAS5760MDDCAR is a Class-D amplifier with a load impedance of 4-8 ohms, suitable for driving a wide range of speaker types. It operates over a supply voltage range of 4.5V to 26.4V, providing ample headroom for different power requirements. The device is also I2C programmable, allowing for easy integration and customization within a user's audio system.

In summary, the TAS5760MDDCAR from Texas Instruments represents a blend of audio performance, energy efficiency, and design flexibility, making it an ideal choice for audio enthusiasts and professionals looking to create high-quality sound systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2316 $55.3896
14+ $7.5747 $106.0458
21+ $7.3380 $154.0980
29+ $7.1013 $205.9377
37+ $6.8646 $253.9902
49+ $6.1544 $301.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess