EN
  • EN
  • DE

TAS5729MDEVM

Part No TAS5729MDEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR TAS5729 / TAS5729 Evaluation Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series DirectPath
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Board Type Fully Populated
Utilized IC / Part TAS5729MD
Supplied Contents Board(s)
Win Source Part Number 796341-TAS5729MDEVM
Popularity Medium
Supply and Demand Status Limited
Introduction Date June 14, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5729MDEVM CAD Model

Description

The TAS5729MDEVM from Texas Instruments is a comprehensive evaluation module designed for audiophiles, engineers, and product developers who seek to explore the capabilities of the TAS5729M digital audio power amplifier. This advanced tool is perfect for assessing the performance and versatility of the TAS5729M, which is a feature-rich audio amplification solution ideal for a wide range of applications.

Key Features

  • High-Quality Audio Performance: The TAS5729MDEVM showcases the superior audio quality of the TAS5729M amplifier with a sample rate support of up to 192 kHz, providing crystal-clear sound reproduction for the most discerning ears.
  • Efficient Power Use: The module takes advantage of the TAS5729M's efficient Class-D operation, ensuring minimal power loss and heat generation, which makes it suitable for energy-sensitive applications.
  • Flexible Audio Processing: With integrated audio processing features such as digital volume control, dynamic range compression, and several EQ settings, the evaluation board allows users to fine-tune audio output to their specific needs.
  • Multiple Input Options: The evaluation module supports a variety of input interfaces, including I2S and TDM, providing flexibility in integrating with different audio sources and systems.
  • Easy-to-Use Software: Texas Instruments provides a user-friendly GUI software that interfaces with the evaluation module, enabling users to easily configure and control the TAS5729M's functions without the need for extensive programming knowledge.

Application Areas

The TAS5729MDEVM is versatile and can be used in a variety of applications, such as:

  • Home theater systems
  • Soundbars and docking stations
  • Wireless speakers
  • Professional audio equipment

What's Included

The evaluation module package includes the TAS5729MDEVM board, necessary cables, and documentation to get started right away. It provides all the essential components for a comprehensive evaluation of the TAS5729M amplifier, allowing users to quickly begin testing and prototyping.

Whether you're developing a new audio product or looking to enhance an existing system, the Texas Instruments TAS5729MDEVM offers a powerful platform to help you achieve outstanding audio performance with ease and precision.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess