EN
  • EN
  • DE

TAS5705PAPR

Part No TAS5705PAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W STER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones and Subwoofer
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 23 V
Features Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 64-HTQFP (10x10)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 128130-TAS5705PAPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5705PAPR CAD Model

Description

TAS5705PAPR Product Image

The TAS5705PAPR is a high-performance, 20-Watt digital audio power amplifier from Texas Instruments, designed to deliver premium audio quality with high efficiency. This product is part of TI's extensive audio amplifier portfolio, which is renowned for its sound quality, reliability, and innovative features.

The TAS5705PAPR operates with a digital I2S input interface, supporting a wide range of audio formats. Its flexibility makes it suitable for a variety of applications, including home theaters, televisions, soundbars, and other consumer audio equipment. The device incorporates advanced features such as digital audio processing and volume control, which allows for a rich and customizable audio experience.

With a built-in digital signal processor (DSP), the TAS5705PAPR enables audio signal manipulation, such as equalization, dynamic range control, and other audio effects that enhance the listening experience. The DSP capabilities are highly programmable, providing designers with the ability to tailor the audio output to specific speaker characteristics or room acoustics.

The power amplifier is designed to be highly efficient, reducing the heat generated and the power wasted as compared to traditional analog amplifiers. This efficiency is achieved through Texas Instruments' advanced closed-loop architecture, which also ensures lower distortion and cleaner sound output.

Safety features are also a key component of the TAS5705PAPR. The device includes overcurrent, thermal, and undervoltage protection, ensuring reliable operation under a variety of conditions. Additionally, the amplifier is equipped with error reporting features, which can assist in system diagnostics and maintenance.

For ease of integration, the TAS5705PAPR is available in a 64-pin HTQFP package, which is compact and suitable for space-constrained applications. Its pin compatibility with other devices in the same family allows for scalable designs that can be easily upgraded or modified to meet changing requirements.

In conclusion, the TAS5705PAPR from Texas Instruments is a sophisticated and versatile audio solution that offers designers the ability to create superior audio products with confidence. Its combination of high-quality sound, advanced features, and reliable performance makes it an excellent choice for any audio amplification application.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3392 $50.0880
37+ $2.7399 $101.3763
57+ $2.6543 $151.2951
78+ $2.5687 $200.3586
101+ $2.4830 $250.7830
135+ $2.2262 $300.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess