EN
  • EN
  • DE

TAS5634DDV

Part No TAS5634DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 600W 44HTSSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 600W x 1 @ 3Ohm; 300W x 2 @ 6Ohm
Voltage - Supply 10.8V ~ 13.2V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Base Product Number TAS5634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 35
Win Source Part Number 1019231-TAS5634DDV
Ultra Librarian 3D Model Ultra Librarian TAS5634DDV CAD Model

Description

Introducing the TAS5634DDV from Texas Instruments

The TAS5634DDV is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by the renowned manufacturer, Texas Instruments. This powerful component is designed to deliver exceptional audio performance for a wide range of applications, making it an ideal choice for audio enthusiasts and professionals alike.

At the heart of the TAS5634DDV is Texas Instruments' PurePath™ HD technology, which offers high-resolution audio with low distortion and noise levels, ensuring crystal-clear sound quality. With this technology, the TAS5634DDV provides an impressive Signal-to-Noise Ratio (SNR) and Total Harmonic Distortion (THD) that will satisfy even the most discerning audiophile.

This IC is capable of operating at a high efficiency, which not only reduces power consumption but also minimizes the need for heat sinks and other thermal management components. This makes the TAS5634DDV a great fit for compact and sleek audio system designs without compromising on power or audio fidelity.

The TAS5634DDV supports multiple audio input formats and can be configured for various output modes, including mono, stereo, and parallel bridge-tied load (PBTL), offering flexibility for different audio system configurations. With its advanced modulation techniques, the IC ensures efficient power delivery to the speakers, providing a powerful and dynamic audio experience.

Furthermore, the TAS5634DDV is equipped with a range of built-in protection features, such as overcurrent, overtemperature, and undervoltage protection, safeguarding the IC from potential damage due to abnormal operating conditions. This ensures long-term reliability and stability of your audio system.

Whether you're designing a home theater system, a professional audio setup, or a high-fidelity active speaker, the TAS5634DDV from Texas Instruments is an excellent choice that promises to deliver superior audio quality and robust performance. Its technical sophistication and versatility make it a top contender in the world of audio amplification solutions.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support for assistance with integrating the TAS5634DDV into your next audio project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6966 $58.7864
9+ $12.0588 $108.5292
13+ $11.6820 $151.8660
18+ $11.3051 $203.4918
23+ $10.9283 $251.3509
31+ $9.7978 $303.7318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,626 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess