EN
  • EN
  • DE

TAS5630PHD

Part No TAS5630PHD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 600W 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™ HD
Package Tray
Product Status Not For New Designs
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 600W x 1 @ 2Ohm; 300W x 2 @ 4Ohm
Voltage - Supply 25V ~ 52.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 64-HTQFP (14x14)
Package / Case 64-TQFP Exposed Pad
Base Product Number TAS5630
Standard Package 90 pcs
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681439-TAS5630PHD
Ultra Librarian 3D Model Ultra Librarian TAS5630PHD CAD Model

Description

The Texas Instruments TAS5630PHD is a high-performance audio amplifier that belongs to the PurePath™ HD technology class, delivering exceptional sound quality with high efficiency. This advanced amplifier is designed for audio enthusiasts and professionals who demand superior audio fidelity and energy efficiency in their sound systems.

Key Features

  • High Output Power: The TAS5630PHD can deliver up to 300 Watts of continuous power to a 4-ohm load, and 600 Watts of peak power, making it suitable for a wide range of demanding audio applications.
  • High Efficiency: With an efficiency of up to 96%, this amplifier ensures that most of the power is converted into audio output with minimal heat generation, reducing the need for extensive cooling systems.
  • Advanced Modulation Techniques: Utilizing PurePath HD technology, the TAS5630PHD ensures low distortion across the audio spectrum, even at high output levels, providing clear and accurate sound reproduction.
  • Fully Integrated Design: This amplifier comes with an integrated feedback design and proprietary digital modulation techniques, which help to reduce component count and simplify system design.
  • Multiple Switching Frequencies: The device supports switching frequencies up to 600 kHz, allowing for smaller and lower cost output filters.

Applications

The TAS5630PHD is ideal for a variety of high-performance audio applications, including:

  • Audio/Video Receivers
  • Home Theater Systems
  • Professional Audio Systems
  • Active Speakers and Subwoofers
  • Mini and Micro Component Systems

Technical Specifications

Below are some of the technical specifications of the TAS5630PHD:

  • Supply Voltage: 20V to 50V
  • THD+N: 0.03% at 1W into 4 Ohms
  • SNR: >100 dB
  • Integrated Protection: Overcurrent, overtemperature, and undervoltage lockout

The TAS5630PHD from Texas Instruments represents the pinnacle of audio amplifier design, offering both power and precision for the most discerning audio applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess