EN
  • EN
  • DE

TAS5613APHDR

Part No TAS5613APHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 150W STER D 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2 Ohm; 200W x 2 @ 3 Ohm
Supply Voltage - Operating 18 V to 38 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-HTQFP (14x14)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 031875-TAS5613APHDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5613APHDR CAD Model

Description

Product Overview: Texas Instruments TAS5613APHDR

The TAS5613APHDR is a high-performance, integrated stereo digital amplifier power stage designed and manufactured by Texas Instruments (TI) to deliver premium audio quality with high efficiency. This advanced component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce crystal-clear sound while minimizing power loss and heat generation.

With its impressive output power capability, the TAS5613APHDR can drive up to 150 Watts into a 4-ohm load with a single power supply, making it an excellent choice for a variety of high-fidelity audio applications, including home theater systems, professional audio equipment, and active speakers. Its high efficiency of over 90% not only ensures that the sound output is powerful but also that the system remains energy-efficient, reducing both operational costs and the environmental impact.

The TAS5613APHDR incorporates advanced features such as an integrated gate driver and PWM processor, which work together to produce a high-quality, Class-D audio output with low distortion and noise. The device supports a wide range of pulse-width modulation (PWM) switching frequencies, allowing for flexibility in system design and optimization of sound quality and efficiency.

Furthermore, the TAS5613APHDR is equipped with multiple protection features to ensure reliable operation under various conditions. These include over-current, over-temperature, and under-voltage protection, as well as a warning for DC detection and short-circuit protection. These safeguards help to prolong the lifespan of both the amplifier and the overall audio system.

Encased in a 44-pin HSSOP (Heat Sink Small Outline Package) with PowerPAD™, the TAS5613APHDR is designed for excellent thermal performance, ensuring stability and longevity even under high power operation. Its compact form factor makes it suitable for space-constrained applications without compromising on power or sound quality.

For designers and audio enthusiasts looking for a robust, high-fidelity amplification solution, the Texas Instruments TAS5613APHDR represents a blend of power, precision, and efficiency, making it a top-tier choice for premium audio systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1553 $54.3106
5+ $22.2813 $111.4065
7+ $21.5850 $151.0950
10+ $20.8887 $208.8870
13+ $20.1925 $262.5025
17+ $18.1036 $307.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess