The TAS5613ADKDR, manufactured by Texas Instruments, is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. This advanced component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and heat generation.
Key Features
- High-Performance Audio: With its PurePath™ HD technology, the TAS5613ADKDR provides an exceptional audio experience with low distortion and high signal-to-noise ratio.
- Efficiency: The device operates with high efficiency, reducing the need for bulky heat sinks and enabling more compact system designs.
- Output Power: Capable of delivering up to 150W stereo output to 4-ohm speakers, it is well-suited for high-power audio applications.
- Integrated Feedback: The amplifier features integrated self-protection circuits, including overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection, which enhance its reliability and longevity.
- Multiple Configurations: It supports both PBTL (parallel bridge-tied load) and 2.1-channel configurations, providing design flexibility for various audio system setups.
Applications
The TAS5613ADKDR is ideal for a wide range of audio applications, including:
- Home theater systems
- Professional audio equipment
- Active speakers and soundbars
- Mini and micro component systems
Technical Specifications
Parameter
Value
THD+N
0.03%
SNR
100 dB
Output Power (per channel)
150W (4 Ohms)
Supply Voltage
25V - 38V
Package
HSOP
For designers and audio enthusiasts looking for a robust and versatile audio amplifier solution, the Texas Instruments TAS5613ADKDR offers a blend of power, performance, and protection, making it an excellent choice for high-quality audio systems.