The TAS5612 from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. This advanced audio solution is perfect for a wide range of applications, from home theater systems and soundbars to high-fidelity speakers and professional audio equipment.
Key Features
- High Output Power: The TAS5612 is capable of delivering up to 125W per channel into 4-ohm speakers, ensuring powerful and clear sound reproduction.
- Efficient Operation: With its PurePath HD technology, the TAS5612 provides high-definition audio while maintaining low distortion and high efficiency, reducing heat dissipation and power loss.
- Advanced Modulation: The device utilizes advanced closed-loop architecture, which helps to minimize power supply noise and ensures consistent performance across different loads.
- Flexible Power Supply: The TAS5612 operates over a wide power supply range, accommodating various system requirements and simplifying power management.
- Thermal Protection: Built-in over-temperature protection safeguards the amplifier from damage due to excessive heat, enhancing the product's reliability and lifespan.
Applications
The TAS5612 is versatile in its applications, suitable for:
- Home Theater Receivers
- Audio/Video Receivers
- Powered Speakers
- Soundbars
- Professional Audio Systems
Technical Specifications
The TAS5612 boasts the following technical specifications:
- Output Power: Up to 125W per channel (4 ohms)
- Signal-to-Noise Ratio (SNR): Greater than 100dB
- Total Harmonic Distortion (THD): Less than 0.03%
- Efficiency: Greater than 90%
- Supply Voltage Range: 20V to 36V
With its combination of power, efficiency, and audio fidelity, the Texas Instruments TAS5612 stands out as a top-tier choice for audio amplification requirements. Its robust feature set ensures that it can meet the demands of audio enthusiasts and professionals alike, delivering exceptional sound quality in a variety of settings.