The TAS5518PAG by Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in consumer electronics. It is part of TI's extensive range of audio products, which are renowned for their reliability, efficiency, and innovation.
Key Features
- PurePath™ Digital Technology: TAS5518PAG incorporates TI's PurePath™ technology, ensuring high-fidelity audio with minimal distortion and noise.
- High Output Power Capability: This product supports a high output power capability, making it suitable for a wide range of audio applications, from home theater systems to high-end active speakers.
- Advanced Modulation Schemes: It uses advanced modulation schemes that enhance audio performance and efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks.
- Integrated Feedback: The device features an integrated feedback design that allows for performance tuning and system optimization, providing superior sound quality.
- Multichannel Audio Support: With its multichannel architecture, the TAS5518PAG can drive several speakers, offering flexibility for various audio system configurations.
- Programmable DSP: A programmable digital signal processor (DSP) enables custom audio processing and supports a range of audio formats and functions.
Applications
The TAS5518PAG is versatile and can be used in a variety of audio applications, including:
- Home Theater Systems
- Active Speakers
- Digital Televisions
- Sound Bars
Technical Specifications
The TAS5518PAG operates over a wide power supply range and is housed in a 64-TQFP package. Its technical specifications include:
- Supply Voltage: 10.8V to 13.2V
- Output Power: Up to 100W per channel into 6 Ω
- Audio Input Format: I2S, Left Justified, Right Justified
- Thermal Protection: Yes
- Package: 64-TQFP
This product exemplifies Texas Instruments' commitment to delivering high-quality audio components that cater to the needs of the modern audio enthusiast and professional. The TAS5518PAG is a testament to TI's dedication to innovation and excellence in the field of audio technology.