EN
  • EN
  • DE

TAS5414TDKDRQ1

Part No TAS5414TDKDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1105475-TAS5414TDKDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5414TDKDRQ1 CAD Model

Description

The Texas Instruments TAS5414TDKDRQ1 is a high-performance, automotive-qualified audio amplifier designed to deliver exceptional sound quality and reliability for in-car entertainment systems. As part of Texas Instruments' extensive range of audio solutions, this amplifier integrates seamlessly into advanced automotive audio systems, offering manufacturers the quality and durability required for today's vehicles.

Key Features

  • Output Power: The TAS5414TDKDRQ1 is capable of delivering 4 channels of audio, with each channel capable of outputting up to 23W into a 4-ohm load. This power level is suitable for a wide range of automotive speaker configurations, ensuring a robust and dynamic audio experience.
  • Class-D Operation: This amplifier operates in Class-D mode, which offers high efficiency, reduced heat dissipation, and lower power consumption compared to traditional amplifiers. This makes it an ideal choice for energy-conscious automotive designs.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the TAS5414TDKDRQ1 ensures clear and crisp audio playback, minimizing background noise and interference that can detract from the listening experience.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection circuits, which safeguard the amplifier and connected speakers from potential damage due to overheating or excessive current conditions.
  • I2C Control Interface: The integrated I2C control interface allows for sophisticated control and monitoring of the amplifier, providing the ability to customize performance parameters and enhance the overall audio system's functionality.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the TAS5414TDKDRQ1 is qualified for use in vehicles, ensuring performance and reliability under a wide range of conditions, including temperature extremes and vibrations.

Applications

The TAS5414TDKDRQ1 is ideal for a variety of automotive audio applications, including head units, external amplifiers, rear-seat entertainment systems, and active speaker systems. Its robust design and high-quality audio output make it a top choice for automotive manufacturers and aftermarket audio system designers alike.

Conclusion

With its combination of power, efficiency, and advanced features, the Texas Instruments TAS5414TDKDRQ1 stands out as a superior audio amplification solution for the automotive industry. By choosing this amplifier, manufacturers can ensure that their vehicles deliver an immersive and enjoyable audio experience to drivers and passengers alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2775 $52.5550
5+ $21.5610 $107.8050
8+ $20.8872 $167.0976
10+ $20.2134 $202.1340
13+ $19.5397 $254.0161
18+ $17.5183 $315.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess