EN
  • EN
  • DE

TAS5411QPWPRQ1

Part No TAS5411QPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 8W 16HTSSOP / Mono Automotive Class-D Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 8W x 1 at 4Ohm
Supply Voltage (V) 4.5V ~ 18V
Features Short Circuit Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Supplier Device Package 16-HTSSOP
Manufacturer Package 16-PowerTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809096-TAS5411QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TAS5411QPWPRQ1 CAD Model

Description

The TAS5411QPWPRQ1 is a state-of-the-art automotive audio amplifier designed by Texas Instruments, tailored to meet the rigorous demands of in-vehicle sound systems. It is part of TI's PurePath™ technology line, which ensures high-quality audio performance in automotive applications.

Key Features

  • Output Power: The device delivers an impressive output power of up to 23 W into a 4-ohm load, with a 10% THD+N, ensuring powerful sound delivery for an immersive audio experience.
  • Audio Quality: With a high Signal-to-Noise Ratio (SNR) and low Total Harmonic Distortion + Noise (THD+N), the TAS5411QPWPRQ1 guarantees crystal-clear sound, free from unwanted noise and distortion.
  • Efficiency: The amplifier operates with a high efficiency, reducing the heat generated and power wasted, which is crucial for automotive applications where power conservation is key.
  • Heat Management: Its built-in thermal and overcurrent protection mechanisms ensure reliable performance under various temperature and load conditions, safeguarding the amplifier from potential damage.
  • EMI Compliance: Designed to comply with automotive electromagnetic interference (EMI) regulations, it minimizes the risk of interference with other vehicle electronics.

Applications

The TAS5411QPWPRQ1 is specifically engineered for automotive audio systems, including head units and external amplifier modules. It is suitable for a variety of vehicles ranging from small cars to luxury SUVs, providing a premium audio experience to drivers and passengers alike.

Package and Quality

This audio amplifier comes in a 28-pin HTSSOP PowerPAD™ package, which is designed for efficient thermal dissipation. The TAS5411QPWPRQ1 is AEC-Q100 qualified, which is a standard qualification for automotive integrated circuits, ensuring its reliability and performance under the harsh conditions of automotive environments.

Conclusion

With its robust design and advanced features, the TAS5411QPWPRQ1 from Texas Instruments represents a superior choice for automotive manufacturers and audio system designers looking to enhance the in-car audio experience. Its high-quality audio, efficiency, and automotive-grade reliability make it an integral component of any modern vehicle's sound system.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,160 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess