EN
  • EN
  • DE

TAS5176DDW

Part No TAS5176DDW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D 6 CHAN 40W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath Digital™
Package Tube
Product Status Active
Type Class D
Output Type 6-Channel
Max Output Power x Channels @ Load 40W x 1 @ 6Ohm; 30W x 2 @ 8Ohm
Voltage - Supply 10.8V ~ 13.2V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 125°C (TJ)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TAS5176
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 899058-TAS5176DDW
Ultra Librarian 3D Model Ultra Librarian TAS5176DDW CAD Model

Description

The Texas Instruments TAS5176DDW is a high-performance, six-channel digital audio power amplifier designed for premium audio applications. With its advanced features and robust design, it is an ideal choice for manufacturers looking to create high-fidelity audio systems for home theaters, multi-room audio setups, or automotive sound systems.

Key Features

  • Power Output: The TAS5176DDW delivers up to 100 Watts per channel into 6 ohms loads, ensuring powerful and clear audio reproduction.
  • Efficiency: With a high-efficiency Class-D operation, this amplifier provides a greener solution by reducing power loss and heat dissipation.
  • Audio Quality: It features a low total harmonic distortion plus noise (THD+N) which ensures high-quality sound with minimal distortion.
  • Integrated Feedback: The device incorporates PurePath™ technology with feedback to maintain high audio performance and reduce system design complexity.
  • Multiple Switching Modes: It supports both single-ended and bridge-tied load (BTL) configurations, offering flexibility in speaker connection and system design.

Technical Specifications

  • Supply Voltage Range: The TAS5176DDW operates over a wide supply voltage range, accommodating various power supply designs.
  • Thermal Protection: Integrated self-protection circuitry, including over-temperature and over-current protection, ensures the longevity and reliability of the amplifier.
  • Package: Housed in a 44-pin HTSSOP (DDW) package, the amplifier is compact and suitable for space-constrained applications.

Applications

The versatility and high performance of the TAS5176DDW make it an excellent choice for a wide range of applications. It is particularly suited for:

  • Home theater receivers and systems
  • Multi-channel audio distribution networks
  • Active speakers and sound bars
  • Automotive audio systems

In summary, the Texas Instruments TAS5176DDW is a cutting-edge audio solution that offers both power and precision for superior sound experiences in various consumer and automotive audio products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8644 $63.4576
8+ $13.0169 $104.1352
12+ $12.6101 $151.3212
17+ $12.2034 $207.4578
22+ $11.7966 $259.5252
29+ $10.5763 $306.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess