EN
  • EN
  • DE

TAS5112DFD

Part No TAS5112DFD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 62W D 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 62W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1105456-TAS5112DFD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5112DFD CAD Model

Description

The TAS5112DFD from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. This advanced component is part of Texas Instruments' PurePath™ Digital technology suite, which is renowned for its ability to provide high-fidelity audio reproduction with minimal power loss and heat dissipation.

With its ability to drive up to 50W continuous power per channel into 4-ohm speakers, the TAS5112DFD is suitable for a wide range of applications, including home theater systems, high-end audio equipment, and active speakers. Its high efficiency of over 90% ensures that the audio output is clear and powerful while maintaining energy efficiency, making it an eco-friendly choice for audio system design.

Key Features:

  • High Output Power: Capable of delivering up to 50W per channel into a 4-ohm load.
  • High Efficiency: Greater than 90% power efficiency helps to reduce energy consumption and heat generation.
  • Integrated Gate Driver: Built-in gate driver circuitry simplifies the design and reduces external component count.
  • Thermal and Overcurrent Protection: Advanced protection mechanisms safeguard the device against operational hazards.
  • Flexible Modulation Schemes: Supports both Pulse Width Modulation (PWM) and Digital Audio's PWM (DPWM) for versatile signal processing.
  • Single Power Supply: Operates from a single power supply for simplified power management.

The TAS5112DFD is also known for its ease of use, with a simple hardware interface that allows for straightforward integration into existing audio systems. Its small footprint PowerPAD™ package ensures that it can fit into space-constrained applications without compromising performance.

Overall, the TAS5112DFD is an excellent choice for designers looking to create high-quality audio systems with a focus on performance, efficiency, and reliability. Texas Instruments' commitment to innovation is evident in this digital amplifier power stage, making it a top contender in the world of audio amplification technology.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess