EN
  • EN
  • DE

TAS5076PFC

Part No TAS5076PFC
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 6-CH DIG AUD PWM PROC 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 80-TQFP (12x12)
Win Source Part Number 123671-TAS5076PFC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5076PFC CAD Model

Description

The TAS5076PFC is a high-performance, six-channel digital audio PWM processor from Texas Instruments, designed to provide a comprehensive audio solution for multi-channel audio systems. With its advanced features and capabilities, the TAS5076PFC is ideal for applications such as home theater systems, mini/micro component systems, and digital TV audio systems.

Key Features

  • High-Resolution Audio: The TAS5076PFC supports high-resolution audio playback, ensuring that users experience crystal-clear sound quality with rich details.
  • Six-Channel Output: With its six PWM output channels, this processor can drive a complete 5.1 surround sound setup, providing an immersive audio experience.
  • Flexible Input Formats: It accepts a wide range of input data formats, making it compatible with various digital audio sources and systems.
  • Integrated Digital Audio Processing: The device features built-in functions such as volume control, channel mixing, and dynamic range compression, which enhance the audio output and user experience.
  • Thermal and Overcurrent Protection: The TAS5076PFC comes with safety features that protect the device and the connected speakers from damage due to overheating or excessive current.

Technical Specifications

  • Package: 48-TQFP (PFC)
  • Supply Voltage: Typically operates at 3.3V for digital circuits and 5V for analog circuits.
  • Dynamic Range: Provides a wide dynamic range, which is essential for high-quality audio reproduction.
  • Efficiency: High-efficiency operation reduces power consumption and heat generation.

The TAS5076PFC by Texas Instruments stands out for its ability to deliver high-quality, multi-channel audio in a compact and efficient package. Its integration of advanced audio processing features with robust protection mechanisms makes it a go-to choice for developers and manufacturers of advanced audio equipment looking for reliability and performance.

Whether you're designing a sophisticated home theater system or upgrading the audio capabilities of a digital TV, the TAS5076PFC provides the functionality and quality needed to create an outstanding audio experience for end-users.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3923 $90.7846
3+ $37.2450 $111.7350
5+ $36.0811 $180.4055
6+ $34.9172 $209.5032
8+ $33.7533 $270.0264
10+ $30.2616 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess