EN
  • EN
  • DE

TAS5036BPFCR

Part No TAS5036BPFCR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC MODULATOR 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Modulator 6 Channel 80-TQFP (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name TAS503
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899057-TAS5036BPFCR
Ultra Librarian 3D Model Ultra Librarian TAS5036BPFCR CAD Model

Description

Product Overview: TAS5036BPFCR from Texas Instruments

The TAS5036BPFCR is a state-of-the-art digital audio PWM processor designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is part of TI's extensive audio product line, specifically tailored to deliver high-quality sound solutions for a wide range of applications.

At the heart of the TAS5036BPFCR is its capability to process digital audio signals with exceptional precision. The device operates as a digital audio pulse width modulator (PWM), which is a type of digital-to-analog converter (DAC) that converts a high-resolution digital audio input into a PWM output signal. This technology allows for direct amplification of the audio signal, which can be used to drive speakers with high efficiency and low heat dissipation.

The TAS5036BPFCR comes in a compact 64-TQFP (Thin Quad Flat Package) that is designed for space-constrained applications without compromising on performance. Its small footprint makes it an ideal choice for integration into home theater systems, professional audio equipment, automotive audio systems, and other advanced sound processing applications.

With its advanced features, the TAS5036BPFCR supports a wide range of audio sampling rates and bit depths, ensuring compatibility with high-definition audio sources. It also includes built-in error correction and a variety of modulation schemes to optimize performance across different types of audio content.

Texas Instruments has equipped the TAS5036BPFCR with a host of programmable functions, allowing designers to tailor the device to specific application requirements. This level of customization, combined with TI's commitment to quality and reliability, makes the TAS5036BPFCR an excellent choice for those seeking to create premium audio experiences in their products.

In summary, the TAS5036BPFCR from Texas Instruments represents a fusion of advanced digital audio processing technology with practical design considerations, delivering a versatile and powerful component that stands out in the world of audio electronics.

You May Also Be Interested in

Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9264 $71.7792
6+ $19.6320 $117.7920
8+ $19.0185 $152.1480
11+ $18.4050 $202.4550
15+ $17.7915 $266.8725
19+ $15.9510 $303.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess