EN
  • EN
  • DE

TAS5026APAGR

Part No TAS5026APAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUDIO PWM PROC 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 101487-TAS5026APAGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5026APAGR CAD Model

Description

The TAS5026APAGR is a state-of-the-art digital audio Pulse Width Modulation (PWM) processor developed by Texas Instruments (TI), designed to provide a high-quality audio experience for a wide range of consumer electronics. This powerful integrated circuit is part of TI's PurePath Digital™ line, which is renowned for its ability to deliver pristine sound quality while minimizing signal loss and distortion.

Key Features

  • Advanced Digital Audio Processing: The TAS5026APAGR comes equipped with sophisticated digital signal processing capabilities, enabling it to handle complex audio tasks with ease.
  • High-Resolution Audio Support: It supports high-resolution audio formats, ensuring that listeners can enjoy their music with the clarity and detail that artists intended.
  • Efficient Power Usage: This device is designed for efficiency, reducing power consumption without sacrificing audio quality, making it ideal for battery-powered applications.
  • Flexible System Integration: With a variety of interface options, the TAS5026APAGR can be easily integrated into various audio systems, from high-end home theaters to portable speakers.

Applications

The versatility of the TAS5026APAGR makes it suitable for a broad spectrum of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Soundbars
  • AV Receivers

Technical Specifications

The TAS5026APAGR is packed with impressive technical specifications that contribute to its high performance:

  • Supply Voltage: Operates on a 3.3V supply, with a 5V tolerant digital input.
  • Output Stage: Configurable PWM output stages that can be tailored to match the requirements of the connected power stage.
  • Thermal Management: Features an integrated thermal shutdown mechanism to protect the device under extreme conditions.
  • Packaging: Available in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

With its combination of advanced features and robust performance, the Texas Instruments TAS5026APAGR is an excellent choice for any audio system designer looking to create a product with superior sound quality and efficient power management.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess