EN
  • EN
  • DE

MSP430FR4132IG48

Part No MSP430FR4132IG48
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 48TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number MSP430FR4132
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1337101-MSP430FR4132IG48
Ultra Librarian 3D Model Ultra Librarian MSP430FR4132IG48 CAD Model

Description

Product Overview: MSP430FR4132IG48 Microcontroller

The MSP430FR4132IG48 is a highly integrated microcontroller from Texas Instruments that is part of their MSP430 family, renowned for its low power consumption and robust performance. This particular microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • Core: The device is built around a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. This core provides a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and energy-harvesting applications.
  • Memory: It comes equipped with 16KB of non-volatile FRAM (Ferroelectric Random Access Memory), which offers faster write speeds and greater endurance compared to traditional flash memory. Additionally, the MSP430FR4132IG48 includes 2KB of SRAM for volatile memory storage.
  • Digital Peripherals: The device features a range of digital peripherals, including timers, a multi-channel direct memory access (DMA) controller, and a hardware multiplier for accelerated mathematical operations.
  • Analog Peripherals: For analog interfacing, the microcontroller offers a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold capabilities, as well as a comparator for voltage level detection.
  • I/O and Package: The MSP430FR4132IG48 is presented in a 48-pin TQFP (Thin Quad Flat Package) and provides multiple general-purpose input/output (GPIO) pins, which can be multiplexed with various onboard peripherals to suit the needs of different applications.
  • Power Management: TI's MSP430 series is known for its low-power operation modes, and this microcontroller is no exception. It features several power-saving modes that significantly reduce power consumption during idle or low-activity periods.
  • Development Support: Texas Instruments provides extensive development support for the MSP430FR4132IG48, including development kits, software libraries, and the Code Composer Studio integrated development environment (IDE) to streamline the development process.

Applications

The MSP430FR4132IG48 is versatile and can be used in various applications such as smart meters, portable medical devices, energy harvesting systems, and low-power sensor nodes. Its combination of processing power, memory capabilities, and low energy consumption makes it an excellent choice for designers looking to optimize their products for both performance and power efficiency.

With its robust feature set and support for multiple communication protocols, the MSP430FR4132IG48 stands out as a solid choice for embedded systems that require a balance of power efficiency and processing capability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8023 $53.2322
33+ $3.1198 $102.9534
50+ $3.0223 $151.1150
69+ $2.9248 $201.8112
89+ $2.8273 $251.6297
119+ $2.5349 $301.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,001 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess